Microchip Technology, Inc. SOT23 Memory IC and Storage Component 24AA01T-I/OT

Description
IC EEPROM 1KBIT I2C SOT23-5 Product overview: 24AA01T-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA01T-I/OT can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC EEPROM 1KBIT I2C SOT23-5 Product overview: 24AA01T-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA01T-I/OT can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 24AA01T-I/OT is a 1Kbit I²C serial EEPROM from Quarktwin Technology Ltd., designed for low-power applications. It operates with a supply voltage range of 1.7V to 5.5V and supports a maximum clock frequency of 400 kHz. The device features a low read current of 1 mA and a standby current of 1 µA, making it suitable for battery-operated devices. It includes a page write capability of up to 8 bytes and has a maximum page write time of 5 ms. The EEPROM is rated for more than 1 million erase/write cycles and offers data retention of over 200 years. It is available in various packages, including SOT-23, and is RoHS compliant. The device is qualified for industrial temperature ranges from -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The 24AA01T-I/OT is a 1Kbit I²C serial EEPROM from Quarktwin Technology Ltd., designed for low-power applications. It operates with a supply voltage range of 1.7V to 5.5V and supports a maximum clock frequency of 400 kHz. The device features a low read current of 1 mA and a standby current of 1 µA, making it suitable for battery-operated devices. It includes a page write capability of up to 8 bytes and has a maximum page write time of 5 ms. The EEPROM is rated for more than 1 million erase/write cycles and offers data retention of over 200 years. It is available in various packages, including SOT-23, and is RoHS compliant. The device is qualified for industrial temperature ranges from -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-24AA01T-I/OT
SOT23 Memory IC and Storage Component 774-24AA01T-I/OT
IC EEPROM 1KBIT I2C SOT23-5 Product overview: 24AA01T-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA01T-I/OT can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT I2C SOT23-5 Product overview: 24AA01T-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA01T-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24AA01T-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3500ns SOT-23-5

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3500ns SOT-23-5

Buy Now Datasheet
Memory - 24AA01T-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3500ns SOT-23-5

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3500ns SOT-23-5

Buy Now Datasheet
Memory - 24AA01T-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3500ns SOT-23-5

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3500ns SOT-23-5

Buy Now Datasheet
EEPROM - 352240 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
352240
EEPROM 352240
1K, 128 X 8 1.8V SERIAL EE, IND

1K, 128 X 8 1.8V SERIAL EE, IND

Supplier's Site
Memory - EEPROM - 24AA01T-I/OT - 116390-24AA01T-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24AA01T-I/OT
116390-24AA01T-I/OT
Memory - EEPROM - 24AA01T-I/OT 116390-24AA01T-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 116390-24AA01T-I/OT Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8) Access Time: 3500ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 116390-24AA01T-I/OT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8)
Access Time: 3500ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - 24AA01T-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 400 kHz 3500 ns SOT-23-5

EEPROM Memory IC 1Kbit I²C 400 kHz 3500 ns SOT-23-5

Buy Now Datasheet
IC EEPROM 1KBIT I2C SOT23-5

IC EEPROM 1KBIT I2C SOT23-5

Supplier's Site Datasheet
Serial Eeprom, 1Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip - 72C4376 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip
72C4376
Serial Eeprom, 1Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip 72C4376
SERIAL EEPROM, 1KBIT, 400KHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

SERIAL EEPROM, 1KBIT, 400KHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 1Kbit, 400Khz, Sot-23-5; Memory Size Microchip - 35M0694 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Kbit, 400Khz, Sot-23-5; Memory Size Microchip
35M0694
Serial Eeprom, 1Kbit, 400Khz, Sot-23-5; Memory Size Microchip 35M0694
SERIAL EEPROM, 1KBIT, 400KHZ, SOT-23-5; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage RoHS Compliant: Yes

SERIAL EEPROM, 1KBIT, 400KHZ, SOT-23-5; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - 24AA01T-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA01T-I/OT
Integrated Circuits (ICs) - Memory - Memory 24AA01T-I/OT
IC EEPROM 1KBIT I2C SOT23-5

IC EEPROM 1KBIT I2C SOT23-5

Supplier's Site
IC EEPROM 1KBIT I2C SOT23-5

IC EEPROM 1KBIT I2C SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-24AA01T-I/OT 24AA01T-I/OTTR-ND 352240 116390-24AA01T-I/OT 24AA01T-I/OT 24AA01T-I/OT 72C4376 24AA01T-I/OT 24AA01T-I/OT
Product Name SOT23 Memory IC and Storage Component Memory EEPROM Memory - EEPROM - 24AA01T-I/OT Memory Memory Serial Eeprom, 1Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 3500 ns 3500 ns 3500 ns 3500 ns 3500 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1 kbits 8 kbits 1 kbits 1 kbits 1 kbits 1 kbits 1 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AT24HC02BN-SP25-B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details
SN74ACT2228 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2228DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers