Microchip Technology, Inc. 2Kb I2C Serial EEPROM with Pre-Programmed EUI-64™ MAC ID 24AA02E64

Description
The Microchip Technology Inc. 24AA02E64 is a 2Kb Serial EEPROM with a preprogrammed IEEE EUI-64 MAC Address. The device is organized as two blocks of 128 x 8-bit memory with a 2-wire serial interface. Low voltage design permits operation down to 1.7V, with maximum standby and active currents of only 1 uA and 1 mA, respectively. The 24AA02XE64 also has a page write capability for up to eight bytes of data. The 24AA02E64 is available in the standard 8-pin SOIC, 5-lead SOT-23. Additional Features Pre-programmed Globally Unique 64-bit Node Address Compatible with EUI-64™ Single Supply with Operation Down to 1.7V Low-Power CMOS Technology:- Read current 1 mA, max.- Standby current 1 uA, max. 2-Wire Serial Interface, I2C™ Compatible Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kHz and 400 kHz Clock Compatibility Page Write Time 3 ms, typical Self-Timed Erase/Write Cycle Page Write Buffer:- 8-byte page ESD Protection >4,000V More than 1 Million Erase/Write Cycles Data Retention >200 Years Factory Programming Available Available Packages:- 8-lead SOIC and 5-lead SOT-23 Pb-free and RoHS Compliant Temperature Ranges:- Industrial (I): -40°C to +85°C
Datasheet
Description
The Microchip Technology Inc. 24AA02E64 is a 2Kb Serial EEPROM with a preprogrammed IEEE EUI-64 MAC Address. The device is organized as two blocks of 128 x 8-bit memory with a 2-wire serial interface. Low voltage design permits operation down to 1.7V, with maximum standby and active currents of only 1 uA and 1 mA, respectively. The 24AA02XE64 also has a page write capability for up to eight bytes of data. The 24AA02E64 is available in the standard 8-pin SOIC, 5-lead SOT-23. Additional Features Pre-programmed Globally Unique 64-bit Node Address Compatible with EUI-64™ Single Supply with Operation Down to 1.7V Low-Power CMOS Technology:- Read current 1 mA, max.- Standby current 1 uA, max. 2-Wire Serial Interface, I2C™ Compatible Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kHz and 400 kHz Clock Compatibility Page Write Time 3 ms, typical Self-Timed Erase/Write Cycle Page Write Buffer:- 8-byte page ESD Protection >4,000V More than 1 Million Erase/Write Cycles Data Retention >200 Years Factory Programming Available Available Packages:- 8-lead SOIC and 5-lead SOT-23 Pb-free and RoHS Compliant Temperature Ranges:- Industrial (I): -40°C to +85°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Kb I2C Serial EEPROM with Pre-Programmed EUI-64™ MAC ID - 24AA02E64 - Microchip Technology, Inc.
Chandler, AZ, United States
2Kb I2C Serial EEPROM with Pre-Programmed EUI-64™ MAC ID
24AA02E64
2Kb I2C Serial EEPROM with Pre-Programmed EUI-64™ MAC ID 24AA02E64
The Microchip Technology Inc. 24AA02E64 is a 2Kb Serial EEPROM with a preprogrammed IEEE EUI-64 MAC Address. The device is organized as two blocks of 128 x 8-bit memory with a 2-wire serial interface. Low voltage design permits operation down to 1.7V, with maximum standby and active currents of only 1 uA and 1 mA, respectively. The 24AA02XE64 also has a page write capability for up to eight bytes of data. The 24AA02E64 is available in the standard 8-pin SOIC, 5-lead SOT-23. Additional Features Pre-programmed Globally Unique 64-bit Node Address Compatible with EUI-64™ Single Supply with Operation Down to 1.7V Low-Power CMOS Technology:- Read current 1 mA, max.- Standby current 1 uA, max. 2-Wire Serial Interface, I2C™ Compatible Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kHz and 400 kHz Clock Compatibility Page Write Time 3 ms, typical Self-Timed Erase/Write Cycle Page Write Buffer:- 8-byte page ESD Protection >4,000V More than 1 Million Erase/Write Cycles Data Retention >200 Years Factory Programming Available Available Packages:- 8-lead SOIC and 5-lead SOT-23 Pb-free and RoHS Compliant Temperature Ranges:- Industrial (I): -40°C to +85°C

The Microchip Technology Inc. 24AA02E64 is a 2Kb Serial EEPROM with a preprogrammed IEEE EUI-64 MAC Address. The device is organized as two blocks of 128 x 8-bit memory with a 2-wire serial interface. Low voltage design permits operation down to 1.7V, with maximum standby and active currents of only 1 uA and 1 mA, respectively. The 24AA02XE64 also has a page write capability for up to eight bytes of data. The 24AA02E64 is available in the standard 8-pin SOIC, 5-lead SOT-23.

Additional Features

    • Pre-programmed Globally Unique 64-bit Node Address
    • Compatible with EUI-64™
    • Single Supply with Operation Down to 1.7V
    • Low-Power CMOS Technology:- Read current 1 mA, max.- Standby current 1 uA, max.
    • 2-Wire Serial Interface, I2C™ Compatible
    • Schmitt Trigger Inputs for Noise Suppression
    • Output Slope Control to Eliminate Ground Bounce
    • 100 kHz and 400 kHz Clock Compatibility
    • Page Write Time 3 ms, typical
    • Self-Timed Erase/Write Cycle
    • Page Write Buffer:- 8-byte page
    • ESD Protection >4,000V
    • More than 1 Million Erase/Write Cycles
    • Data Retention >200 Years
    • Factory Programming Available
    • Available Packages:- 8-lead SOIC and 5-lead SOT-23
    • Pb-free and RoHS Compliant
    • Temperature Ranges:- Industrial (I): -40°C to +85°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 24AA02E64
Product Name 2Kb I2C Serial EEPROM with Pre-Programmed EUI-64™ MAC ID
Memory Category EEPROM
Data Rate 0 MHz
Data Retention 200 years
Endurance 1000000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 315-0657-000 AAA - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers