Microchip Technology, Inc. Memory 24AA014T-I/MS

Description
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-MSOP
Request a Quote
Description
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-MSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip 24AA014/24LC014 is a 1Kbit Serial EEPROM designed for a wide range of applications. It operates within a voltage range of 1.7V to 5.5V and features a low-power CMOS technology, with typical active and standby currents of 1 mA and 1 µA, respectively. The memory is organized as a single block of 128 bytes (128 x 8 bits) and supports a 2-wire I²C compatible serial interface with clock frequencies of 100 kHz and 400 kHz. This EEPROM includes a page write capability for up to 16 bytes, a self-timed write cycle with a maximum write cycle time of 5 ms, and hardware write protection for the entire memory array. It allows for the connection of up to eight devices on the same bus, enabling a total of 8 Kbits of contiguous memory. The device is rated for 1,000,000 erase/write cycles and offers data retention exceeding 200 years. It is available in multiple package types, including 8-lead PDIP, SOIC, TSSOP, DFN, TDFN, MSOP, and a 6-lead SOT-23 package. The operating temperature range is specified from -40°C to +85°C for industrial applications.

Datasheet Summary
Powered by GS/AI

The Microchip 24AA014/24LC014 is a 1Kbit Serial EEPROM designed for a wide range of applications. It operates within a voltage range of 1.7V to 5.5V and features a low-power CMOS technology, with typical active and standby currents of 1 mA and 1 µA, respectively. The memory is organized as a single block of 128 bytes (128 x 8 bits) and supports a 2-wire I²C compatible serial interface with clock frequencies of 100 kHz and 400 kHz. This EEPROM includes a page write capability for up to 16 bytes, a self-timed write cycle with a maximum write cycle time of 5 ms, and hardware write protection for the entire memory array. It allows for the connection of up to eight devices on the same bus, enabling a total of 8 Kbits of contiguous memory. The device is rated for 1,000,000 erase/write cycles and offers data retention exceeding 200 years. It is available in multiple package types, including 8-lead PDIP, SOIC, TSSOP, DFN, TDFN, MSOP, and a 6-lead SOT-23 package. The operating temperature range is specified from -40°C to +85°C for industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Memory - 24AA014T-I/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-MSOP

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-MSOP

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-24AA014T-I/MS
400KHZ Memory IC and Storage Component 774-24AA014T-I/MS
IC EEPROM 1KBIT I2C 400KHZ 8MSOP Product overview: 24AA014T-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA014T-I/MS can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT I2C 400KHZ 8MSOP Product overview: 24AA014T-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA014T-I/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1202591-24AA014T-I/MS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1202591-24AA014T-I/MS
Integrated Circuits (ICs) - Memory 1202591-24AA014T-I/MS
Win Source Part Number: 1202591-24AA014T-I/M S Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Kb (128 x 8) Access Time: 900 ns Voltage - Supply: 1.7V ~ 5.5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Alternative Parts (Cross-Reference): 24AA014T-IMS; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: 24AA014T-I/MS-NDR Base Product Number: 24AA014

Win Source Part Number: 1202591-24AA014T-I/MS
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Kb (128 x 8)
Access Time: 900 ns
Voltage - Supply: 1.7V ~ 5.5V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Alternative Parts (Cross-Reference): 24AA014T-IMS;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: 24AA014T-I/MS-NDR
Base Product Number: 24AA014

Buy Now Datasheet
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip - 30H1402 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip
30H1402
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip 30H1402
EEPROM, 1KBIT, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 1KBIT, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA014T-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA014T-I/MS
Integrated Circuits (ICs) - Memory - Memory 24AA014T-I/MS
IC EEPROM 1KBIT I2C 400KHZ 8MSOP

IC EEPROM 1KBIT I2C 400KHZ 8MSOP

Supplier's Site
Memory - 24AA014T-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns 8-MSOP

EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns 8-MSOP

Buy Now Datasheet
IC EEPROM 1KBIT I2C 400KHZ 8MSOP

IC EEPROM 1KBIT I2C 400KHZ 8MSOP

Supplier's Site Datasheet
IC EEPROM 1KBIT I2C 400KHZ 8MSOP

IC EEPROM 1KBIT I2C 400KHZ 8MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24AA014T-I/MS-ND 774-24AA014T-I/MS 1202591-24AA014T-I/MS 30H1402 24AA014T-I/MS 24AA014T-I/MS 24AA014T-I/MS 24AA014T-I/MS
Product Name Memory 400KHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP MSOP SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 1.7V ~ 5.5V Surface Mount 1.7V ~ 5.5V 1.7V ~ 5.5V
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - 54F189LLQB - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Cycle Time 37.5 ns
Density 0 kbits
View Details
2 suppliers
Memory - 27S13PC - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers
Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details