Microchip Technology, Inc. 256Kb I2C Serial EEPROM with Pre-Programmed Serial Number 24aa256uid

Description
The Microchip Technology Inc. 24AA256UID is a 256 Kbit Electrically Erasable PROM with a pre-programmed globally unique EUI-48™ and EUI-64™ IEEE MAC address. The device also has a pre-programmed 32-bit unique ID. This serial number is unique across all UID-Family of EEPROMs. The ID is Scalable to 48-bit, 64-bit, 128-bit, 256-bit, and other lengths. The 24AA256UID is a 32K x 8 (256 Kbit) Serial Electrically Erasable PROM, capable of operation across a broad voltage range (1.8V to 5.5V). It has been developed for advanced, low-power applications such as personal communications or data acquisition. This device also has a page write capability of up to 64 bytes of data. This device is capable of both random and sequential reads up to the 256K boundary. The 24AA256UID device is avaliable in 8-SOIC, 8-PDIP and 8-TSSOP packages. Additional Features Pre-programmed Codes Globally Unique 48-bit and 64-bit Node Addresses EUI-48™ & EUI-64™ compatible Pre-programmed 32-bit Serial Number (ID) Unique Across All UID-Family EEPROMs Scalable to 48-bit, 64-bit, 128-bit, 256-bit, and other lengths Stored in Permanently Write-Protected Upper 1/8th of EEPROM Array Reliable EEPROM Memory Self-Timed Erase/Write Cycle 64-Byte Page Write Buffer Page Write Time 5 ms Max. Low Power Operating voltage 1.7V to 5.5V Read current 1 mA, max. Standby current 1 uA, max. 2-Wire Serial Interface, I2C™ Compatible Cascadable up to Eight Devices Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kHz and 400 kHz Clock Compatible ESD Protection >4000V Pb-Free and RoHS Compliant Packages Include 8-lead PDIP, SOIC and TSSOP
Datasheet
Description
The Microchip Technology Inc. 24AA256UID is a 256 Kbit Electrically Erasable PROM with a pre-programmed globally unique EUI-48™ and EUI-64™ IEEE MAC address. The device also has a pre-programmed 32-bit unique ID. This serial number is unique across all UID-Family of EEPROMs. The ID is Scalable to 48-bit, 64-bit, 128-bit, 256-bit, and other lengths. The 24AA256UID is a 32K x 8 (256 Kbit) Serial Electrically Erasable PROM, capable of operation across a broad voltage range (1.8V to 5.5V). It has been developed for advanced, low-power applications such as personal communications or data acquisition. This device also has a page write capability of up to 64 bytes of data. This device is capable of both random and sequential reads up to the 256K boundary. The 24AA256UID device is avaliable in 8-SOIC, 8-PDIP and 8-TSSOP packages. Additional Features Pre-programmed Codes Globally Unique 48-bit and 64-bit Node Addresses EUI-48™ & EUI-64™ compatible Pre-programmed 32-bit Serial Number (ID) Unique Across All UID-Family EEPROMs Scalable to 48-bit, 64-bit, 128-bit, 256-bit, and other lengths Stored in Permanently Write-Protected Upper 1/8th of EEPROM Array Reliable EEPROM Memory Self-Timed Erase/Write Cycle 64-Byte Page Write Buffer Page Write Time 5 ms Max. Low Power Operating voltage 1.7V to 5.5V Read current 1 mA, max. Standby current 1 uA, max. 2-Wire Serial Interface, I2C™ Compatible Cascadable up to Eight Devices Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kHz and 400 kHz Clock Compatible ESD Protection >4000V Pb-Free and RoHS Compliant Packages Include 8-lead PDIP, SOIC and TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
256Kb I2C Serial EEPROM with Pre-Programmed Serial Number - 24aa256uid - Microchip Technology, Inc.
Chandler, AZ, United States
256Kb I2C Serial EEPROM with Pre-Programmed Serial Number
24aa256uid
256Kb I2C Serial EEPROM with Pre-Programmed Serial Number 24aa256uid
The Microchip Technology Inc. 24AA256UID is a 256 Kbit Electrically Erasable PROM with a pre-programmed globally unique EUI-48™ and EUI-64™ IEEE MAC address. The device also has a pre-programmed 32-bit unique ID. This serial number is unique across all UID-Family of EEPROMs. The ID is Scalable to 48-bit, 64-bit, 128-bit, 256-bit, and other lengths. The 24AA256UID is a 32K x 8 (256 Kbit) Serial Electrically Erasable PROM, capable of operation across a broad voltage range (1.8V to 5.5V). It has been developed for advanced, low-power applications such as personal communications or data acquisition. This device also has a page write capability of up to 64 bytes of data. This device is capable of both random and sequential reads up to the 256K boundary. The 24AA256UID device is avaliable in 8-SOIC, 8-PDIP and 8-TSSOP packages. Additional Features Pre-programmed Codes Globally Unique 48-bit and 64-bit Node Addresses EUI-48™ & EUI-64™ compatible Pre-programmed 32-bit Serial Number (ID) Unique Across All UID-Family EEPROMs Scalable to 48-bit, 64-bit, 128-bit, 256-bit, and other lengths Stored in Permanently Write-Protected Upper 1/8th of EEPROM Array Reliable EEPROM Memory Self-Timed Erase/Write Cycle 64-Byte Page Write Buffer Page Write Time 5 ms Max. Low Power Operating voltage 1.7V to 5.5V Read current 1 mA, max. Standby current 1 uA, max. 2-Wire Serial Interface, I2C™ Compatible Cascadable up to Eight Devices Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kHz and 400 kHz Clock Compatible ESD Protection >4000V Pb-Free and RoHS Compliant Packages Include 8-lead PDIP, SOIC and TSSOP

The Microchip Technology Inc. 24AA256UID is a 256 Kbit Electrically Erasable PROM with a pre-programmed globally unique EUI-48™ and EUI-64™ IEEE MAC address. The device also has a pre-programmed 32-bit unique ID. This serial number is unique across all UID-Family of EEPROMs. The ID is Scalable to 48-bit, 64-bit, 128-bit, 256-bit, and other lengths. The 24AA256UID is a 32K x 8 (256 Kbit) Serial Electrically Erasable PROM, capable of operation across a broad voltage range (1.8V to 5.5V). It has been developed for advanced, low-power applications such as personal communications or data acquisition. This device also has a page write capability of up to 64 bytes of data. This device is capable of both random and sequential reads up to the 256K boundary. The 24AA256UID device is avaliable in 8-SOIC, 8-PDIP and 8-TSSOP packages.

Additional Features

    • Pre-programmed Codes
      • Globally Unique 48-bit and 64-bit Node Addresses
        • EUI-48™ & EUI-64™ compatible
      • Pre-programmed 32-bit Serial Number (ID)
        • Unique Across All UID-Family EEPROMs
        • Scalable to 48-bit, 64-bit, 128-bit, 256-bit, and other lengths
      • Stored in Permanently Write-Protected Upper 1/8th of EEPROM Array
      • Reliable EEPROM Memory
        • Self-Timed Erase/Write Cycle
        • 64-Byte Page Write Buffer
        • Page Write Time 5 ms Max.
      • Low Power
        • Operating voltage 1.7V to 5.5V
        • Read current 1 mA, max.
        • Standby current 1 uA, max.
      • 2-Wire Serial Interface, I2C™ Compatible
        • Cascadable up to Eight Devices
        • Schmitt Trigger Inputs for Noise Suppression
        • Output Slope Control to Eliminate Ground Bounce
        • 100 kHz and 400 kHz Clock Compatible
      • ESD Protection >4000V
      • Pb-Free and RoHS Compliant
      • Packages Include 8-lead PDIP, SOIC and TSSOP
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 24aa256uid
Product Name 256Kb I2C Serial EEPROM with Pre-Programmed Serial Number
Memory Category EEPROM
Data Rate 0 MHz
Data Retention 200 years
Endurance 1000000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details
Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 16-3791-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers