Microchip Technology, Inc. Memory 24AA1025-I/SN

Description
EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24AA1025-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-24AA1025-I/SN
400KHZ Memory IC and Storage Component 774-24AA1025-I/SN
IC EEPROM 1MBIT I2C 400KHZ 8SOIC Product overview: 24AA1025-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA1025-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 1MBIT I2C 400KHZ 8SOIC Product overview: 24AA1025-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA1025-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EEPROM - 8231176P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8231176P
EEPROM 8231176P
EEPROM 1Mbit 128Kx8 Serial-I2C SOIC8

EEPROM 1Mbit 128Kx8 Serial-I2C SOIC8

Supplier's Site
EEPROM - 1784076 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1784076
EEPROM 1784076
EEPROM 1Mbit 128Kx8 Serial-I2C SOIC8

EEPROM 1Mbit 128Kx8 Serial-I2C SOIC8

Supplier's Site
Memory - EEPROM - 24AA1025-I/SN - 1123131-24AA1025-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24AA1025-I/SN
1123131-24AA1025-I/SN
Memory - EEPROM - 24AA1025-I/SN 1123131-24AA1025-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 1123131-24AA1025-I/S N Packaging: Tube Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 900ns Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: 24AA1025 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1123131-24AA1025-I/SN
Packaging: Tube
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: 24AA1025
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.7V ~ 5.5V

Buy Now Datasheet
Serial Eeprom, 1Mbit, 400Khz, Soic-8; Memory Interface Type Microchip - 26R1318 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Mbit, 400Khz, Soic-8; Memory Interface Type Microchip
26R1318
Serial Eeprom, 1Mbit, 400Khz, Soic-8; Memory Interface Type Microchip 26R1318
SERIAL EEPROM, 1MBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

SERIAL EEPROM, 1MBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA1025-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA1025-I/SN
Integrated Circuits (ICs) - Memory - Memory 24AA1025-I/SN
IC EEPROM 1MBIT I2C 400KHZ 8SOIC

IC EEPROM 1MBIT I2C 400KHZ 8SOIC

Supplier's Site
Memory - 24AA1025-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 1Mbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 1MBIT I2C 400KHZ 8SOIC

IC EEPROM 1MBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 1MBIT I2C 400KHZ 8SOIC

IC EEPROM 1MBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24AA1025-I/SN-ND 774-24AA1025-I/SN 8231176P 1784076 1123131-24AA1025-I/SN 26R1318 24AA1025-I/SN 24AA1025-I/SN 24AA1025-I/SN 24AA1025-I/SN
Product Name Memory 400KHZ Memory IC and Storage Component EEPROM EEPROM Memory - EEPROM - 24AA1025-I/SN Serial Eeprom, 1Mbit, 400Khz, Soic-8; Memory Interface Type Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 8192 kbits 1024 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC SOIC SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 5.5 v, 1.7 v 1.7V ~ 5.5V Surface Mount 1.7V ~ 5.5V 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 8 611 200 794 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 6116LA25SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details
Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details