IC EEPROM 2KBIT I2C 100KHZ 8SOIC Product overview: 24C02C-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24C02C-E/SN can be used for catalog matching and distributor lookup.
EEPROM Memory IC 2Kb (256 x 8) I²C 100kHz 3.5µs 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1123162-24C02C-E/SN
Packaging: Tube
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8)
Access Time: 3500ns
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 100kHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: I2C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Family Part Number: 24C02C
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Serial EEPROM, I2C, 2K, 256 x 8, SOIC
Serial EEPROM, I2C, 2K, 256 x 8, SOIC
IC EEPROM 2KBIT I2C 100KHZ 8SOIC
EEPROM, 2KBIT, -40 TO 125DEG C ROHS COMPLIANT: YES
IC EEPROM 2KBIT I2C 100KHZ 8SOIC
EEPROM Memory IC 2Kbit I²C 100 kHz 3.5 µs 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24C02C-E/SN | 24C02C-E/SN-ND | 1123162-24C02C-E/SN | 8233267 | 24C02C-E/SN | 66AH1892 | 24C02C-E/SN | 24C02C-E/SN |
| Product Name | 100KHZ Memory IC and Storage Component | Memory | Memory - EEPROM - 24C02C-E/SN | EEPROM | Memory | Eeprom, 2Kbit, -40 To 125Deg C Rohs Compliant Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 3500 ns | 3500 ns | 3500 ns | 3500 ns | 3500 ns | |||
| Cycle Time | 1.50E6 ns | 1.50E6 ns | 1.50E6 ns | |||||
| Data Retention | 200 years | |||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |