SRAM - Synchronous Memory IC 1Mb (128K x 8) SPI - Dual I/O 20MHz 8-SOIC
SRAM - Synchronous Memory IC 1Mb (128K x 8) SPI - Dual I/O 20MHz 8-SOIC
SRAM - Synchronous Memory IC 1Mb (128K x 8) SPI - Dual I/O 20MHz 8-SOIC
IC SRAM 1MBIT SPI/DUAL 8SOIC Product overview: 23LCV1024T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-23LCV1024T-I/SN can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 851918-23LCV1024T-I/
Features: Memory IC 20 MHz
Package: Reel - TR
Family Name: 23LCV1024
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: 23LCV1024T-I/SNCT, 23LCV1024T-I/SNDKR, 23LCV1024T-I/SNTR, 23LCV1024T-I/SN-ND
IC SRAM 1MBIT SPI/DUAL I/O 8SOIC
IC SRAM 1MBIT SPI/DUAL 8SOIC
SRAM - Synchronous Memory IC 1Mbit SPI - Dual I/O 20 MHz 8-SOIC
IC SRAM 1MBIT SPI/DUAL I/O 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 23LCV1024T-I/SNCT-ND | 774-23LCV1024T-I/SN | 851918-23LCV1024T-I/SN | 23LCV1024T-I/SN | 23LCV1024T-I/SN | 23LCV1024T-I/SN | 23LCV1024T-I/SN |
| Product Name | Memory | Dual Memory IC and Storage Component | Memory - SRAM - 23LCV1024T-I/SN | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM - Synchronous; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) | ||||
| Supply Voltage | 2.5V ~ 5.5V | -3.3V; 2.5 | 8-SOIC (0.154, 3.90mm Width) | 2.5V ~ 5.5V | 2.5V ~ 5.5V |