IC EEPROM 2KBIT I2C 400KHZ 8SOIC Product overview: 24C02CT/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24C02CT/SN can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 906023-24C02CT/SN
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: EEPROM Memory IC 2Kb (256 x 8) I²C 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 24C02C
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 24C02CT/SNTR, 24C02CT/SN-ND, 24C02CT/SNCT, 24C02CT/SNDKR, 24C02CT/SN-NDR
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 3.5µs 8-SOIC
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 3.5µs 8-SOIC
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 3.5µs 8-SOIC
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
EEPROM Memory IC 2Kbit I²C 400 kHz 3.5 µs 8-SOIC
IC,SERIAL EEPROM,256X8,CMOS,SO
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24C02CT/SN | 906023-24C02CT/SN | 24C02CT/SNDKR-ND | 24C02CT/SN | 24C02CT/SN | 92C6978 | 24C02CT/SN |
| Product Name | 400KHZ Memory IC and Storage Component | Memory - EEPROM - 24C02CT/SN | Memory | Memory | Memory | Ic,serial Eeprom,256X8,cmos,sop,8Pin,plastic Rohs Compliant Microchip | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile |
| Access Time | 3500 ns | 3500 ns | 3500 ns | ||||
| Data Retention | 200 years | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Density | 2 kbits | 2 kbits | 2 kbits | 2 kbits |