Microchip Technology, Inc. Memory 24C65T-I/SM

Description
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIJ
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24C65T-I/SMDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIJ

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIJ

Buy Now Datasheet
Memory - 24C65T-I/SMCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIJ

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIJ

Buy Now Datasheet
Memory - 24C65T-I/SMTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIJ

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIJ

Buy Now Datasheet
Memory IC and Storage Component - 774-24C65T-I/SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-24C65T-I/SM
Memory IC and Storage Component 774-24C65T-I/SM
IC EEPROM 64KBIT I2C 8SOIJ Product overview: 24C65T-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24C65T-I/SM can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT I2C 8SOIJ Product overview: 24C65T-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24C65T-I/SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 999452-24C65T-I/SM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
999452-24C65T-I/SM
Integrated Circuits (ICs) - Memory 999452-24C65T-I/SM
Win Source Part Number: 999452-24C65T-I/SM Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 2,100 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 900 ns Voltage - Supply: 4.5V ~ 6V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIJ Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: 24C65T-I/SMCT,24C65T -I/SM-ND,24C65T-I/SM DKR,24C65T-I/SM-NDR, 24C65T-I/SMTR Base Product Number: 24C65

Win Source Part Number: 999452-24C65T-I/SM
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 2,100
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 900 ns
Voltage - Supply: 4.5V ~ 6V
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOIJ
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: 24C65T-I/SMCT,24C65T-I/SM-ND,24C65T-I/SMDKR,24C65T-I/SM-NDR,24C65T-I/SMTR
Base Product Number: 24C65

Buy Now Datasheet
Memory - 24C65T-I/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-SOIJ

EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-SOIJ

Buy Now Datasheet
IC EEPROM 64KBIT I2C 8SOIJ

IC EEPROM 64KBIT I2C 8SOIJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24C65T-I/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24C65T-I/SM
Integrated Circuits (ICs) - Memory - Memory 24C65T-I/SM
IC EEPROM 64KBIT I2C 8SOIJ

IC EEPROM 64KBIT I2C 8SOIJ

Supplier's Site
Ic,serial Eeprom,8Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip - 92C6989 - Newark, An Avnet Company
Chicago, IL, United States
Ic,serial Eeprom,8Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip
92C6989
Ic,serial Eeprom,8Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip 92C6989
IC,SERIAL EEPROM,8KX8,CMOS,SOP ,8PIN,PLASTIC ROHS COMPLIANT: YES

IC,SERIAL EEPROM,8KX8,CMOS,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24C65T-I/SMDKR-ND 774-24C65T-I/SM 999452-24C65T-I/SM 24C65T-I/SM 24C65T-I/SM 24C65T-I/SM 92C6989
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Ic,serial Eeprom,8Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC SOIC; 8-SOIC (0.209\", 5.30mm Width)
Supply Voltage 4.5V ~ 6V -4.5V; 4.5 4.5V ~ 6V 4.5V ~ 6V Surface Mount
Access Time 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CAT24C01YI-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details
Memory - 2035-200 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers