EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-PDIP
IC EEPROM 256KBIT I2C 8DIP Product overview: 24AA256UID-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA256UID-I/P can be used for catalog matching and distributor lookup.
EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-PDIP
IC EEPROM 256KBIT I2C 8DIP
IC EEPROM 256KBIT I2C 8DIP
IC EEPROM 256KBIT I2C 8DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24AA256UID-I/P-ND | 774-24AA256UID-I/P | 24AA256UID-I/P | 24AA256UID-I/P | 24AA256UID-I/P | 24AA256UID-I/P |
| Product Name | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | DIP; 8-DIP (0.300", 7.62mm) | |||
| Supply Voltage | 1.7V ~ 5.5V | -3.3V; 1.7 | 1.7V ~ 5.5V | Through Hole | 1.7V ~ 5.5V | |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns |