Microchip Technology, Inc. Memory 24AA02-I/MS

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24AA02-I/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-MSOP

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-MSOP

Buy Now Datasheet
Memory - EEPROM - 24AA02-I/MS - 906009-24AA02-I/MS - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24AA02-I/MS
906009-24AA02-I/MS
Memory - EEPROM - 24AA02-I/MS 906009-24AA02-I/MS
Manufacturer: Microchip Technology Win Source Part Number: 906009-24AA02-I/MS Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 2Kb (256 x 8) I²C 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Tube Mounting: Surface Mount Family Name: 24AA02 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 2266-24AA02-I/MS, 24AA02-I/MS-NDR, 24AA02I/MS, 24AA02IMS

Manufacturer: Microchip Technology
Win Source Part Number: 906009-24AA02-I/MS
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 2Kb (256 x 8) I²C 8-MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 24AA02
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 2266-24AA02-I/MS, 24AA02-I/MS-NDR, 24AA02I/MS, 24AA02IMS

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-24AA02-I/MS
400KHZ Memory IC and Storage Component 774-24AA02-I/MS
IC EEPROM 2KBIT I2C 400KHZ 8MSOP Product overview: 24AA02-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA02-I/MS can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C 400KHZ 8MSOP Product overview: 24AA02-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA02-I/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24AA02-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-MSOP

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-MSOP

Buy Now Datasheet
IC EEPROM 2KBIT I2C 400KHZ 8MSOP

IC EEPROM 2KBIT I2C 400KHZ 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA02-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA02-I/MS
Integrated Circuits (ICs) - Memory - Memory 24AA02-I/MS
IC EEPROM 2KBIT I2C 400KHZ 8MSOP

IC EEPROM 2KBIT I2C 400KHZ 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24AA02-I/MS-ND 906009-24AA02-I/MS 774-24AA02-I/MS 24AA02-I/MS 24AA02-I/MS 24AA02-I/MS
Product Name Memory Memory - EEPROM - 24AA02-I/MS 400KHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOP; 8-MSOP SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 1.7V ~ 5.5V 1.7V ~ 5.5V -40degC ~ 85degC (TA)
Access Time 3500 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
 - 4164-15JDS/BEA - Rochester Electronics
Rochester Electronics
Specs
Memory Category DRAM Chip
Package Type DIP; CDIP16
View Details
3 suppliers