Microchip Technology, Inc. Memory 23K640-I/SN

Description
SRAM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet
Description
SRAM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 23K640-I/SN-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC

SRAM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-23K640-I/SN
20MHZ Memory IC and Storage Component 774-23K640-I/SN
IC SRAM 64KBIT SPI 20MHZ 8SOIC Product overview: 23K640-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-23K640-I/SN can be used for catalog matching and distributor lookup.

IC SRAM 64KBIT SPI 20MHZ 8SOIC Product overview: 23K640-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-23K640-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - 23K640-I/SN - 1123078-23K640-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 23K640-I/SN
1123078-23K640-I/SN
Memory - SRAM - 23K640-I/SN 1123078-23K640-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 1123078-23K640-I/SN Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: SRAM Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Volatile Memory Size: 64Kb (8K x 8) Family Name: 23K640 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.microchip.com Clock Frequency: 20MHz Memory Interface: SPI Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): N64S830HAS22IT; N64S830HAS22I; 23K640-I/P; Introduction Date: December 16, 2008 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1123078-23K640-I/SN
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: SRAM
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 64Kb (8K x 8)
Family Name: 23K640
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 20MHz
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): N64S830HAS22IT; N64S830HAS22I; 23K640-I/P;
Introduction Date: December 16, 2008
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC SRAM 64KBIT SPI 20MHZ 8SOIC

IC SRAM 64KBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet
Sram, 64Kbit, Spi, 20Mhz, 8-Soic; Memory Size Microchip - 08P0029 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 64Kbit, Spi, 20Mhz, 8-Soic; Memory Size Microchip
08P0029
Sram, 64Kbit, Spi, 20Mhz, 8-Soic; Memory Size Microchip 08P0029
SRAM, 64KBIT, SPI, 20MHZ, 8-SOIC; Memory Size:64Kbit; SRAM Memory Configuration:8K x 8bit; Supply Voltage Range:2.7V to 3.6V; Memory Case Style:SOIC; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

SRAM, 64KBIT, SPI, 20MHZ, 8-SOIC; Memory Size:64Kbit; SRAM Memory Configuration:8K x 8bit; Supply Voltage Range:2.7V to 3.6V; Memory Case Style:SOIC; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ic, Sram, Serial, 64K, 2.7V, Soic8; Memory Size Microchip - 71P4706 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sram, Serial, 64K, 2.7V, Soic8; Memory Size Microchip
71P4706
Ic, Sram, Serial, 64K, 2.7V, Soic8; Memory Size Microchip 71P4706
IC, SRAM, SERIAL, 64K, 2.7V, SOIC8; Memory Size:64Kbit; SRAM Memory Configuration:8K x 8bit; Supply Voltage Range:2.7V to 3.6V; Memory Case Style:SOIC; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, SRAM, SERIAL, 64K, 2.7V, SOIC8; Memory Size:64Kbit; SRAM Memory Configuration:8K x 8bit; Supply Voltage Range:2.7V to 3.6V; Memory Case Style:SOIC; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
IC SRAM 64KBIT SPI 20MHZ 8SOIC

IC SRAM 64KBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet
Memory - 23K640-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 64Kbit SPI 20 MHz 8-SOIC

SRAM Memory IC 64Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 23K640-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
23K640-I/SN
Integrated Circuits (ICs) - Memory - Memory 23K640-I/SN
IC SRAM 64KBIT SPI 20MHZ 8SOIC

IC SRAM 64KBIT SPI 20MHZ 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 23K640-I/SN-ND 774-23K640-I/SN 1123078-23K640-I/SN 23K640-I/SN 08P0029 23K640-I/SN 23K640-I/SN 23K640-I/SN
Product Name Memory 20MHZ Memory IC and Storage Component Memory - SRAM - 23K640-I/SN Memory Sram, 64Kbit, Spi, 20Mhz, 8-Soic; Memory Size Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 2.7 V ~ 3.6 V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount
Access Time 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27S21PC - Lingto Electronic Limited
Rochester Electronics
View Details
2 suppliers
SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details
Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Specs
Memory Category Volatile
Density 0 kbits
Package Type 4.5 ns
View Details