Win Source Part Number: 1371402-24AA1026-I/S
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOIJ
Base Product Number: 24AA1026
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.7V ~ 5.5V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 1Mbit
Memory Organization: 128K x 8
Memory Interface: I²C
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Access Time: 900 ns
EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-SOIJ
IC EEPROM 1MBIT I2C 400KHZ 8SOIJ Product overview: 24AA1026-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA1026-I/SM can be used for catalog matching and distributor lookup.
EEPROM Memory IC 1Mbit I²C 400 kHz 900 ns 8-SOIJ
IC EEPROM 1MBIT I2C 400KHZ 8SOIJ
IC EEPROM 1MBIT I2C 400KHZ 8SOIJ
IC EEPROM 1MBIT I2C 400KHZ 8SOIJ
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1371402-24AA1026-I/SM | 24AA1026-I/SM-ND | 774-24AA1026-I/SM | 24AA1026-I/SM | 24AA1026-I/SM | 24AA1026-I/SM | 24AA1026-I/SM |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | 400KHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | 900 ns | ||
| Cycle Time | 5.00E6 ns | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; 8-SOIC (0.209\", 5.30mm Width) | SOIC; 8-SOIC (0.209", 5.30mm Width) |