Microchip Technology, Inc. Memory 11LC161-E/P

Description
EEPROM Memory IC 16Kb (2K x 8) Single Wire 100kHz 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) Single Wire 100kHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 11LC161-E/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) Single Wire 100kHz 8-PDIP

EEPROM Memory IC 16Kb (2K x 8) Single Wire 100kHz 8-PDIP

Buy Now Datasheet
IC EEPROM 16KBIT SGL WIRE 8DIP

IC EEPROM 16KBIT SGL WIRE 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 11LC161-E/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
11LC161-E/P
Integrated Circuits (ICs) - Memory - Memory 11LC161-E/P
IC EEPROM 16KBIT SGL WIRE 8DIP

IC EEPROM 16KBIT SGL WIRE 8DIP

Supplier's Site
Eeprom, 16Kbit, -40 To 125Deg C; Memory Size Microchip - 59T0198 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 16Kbit, -40 To 125Deg C; Memory Size Microchip
59T0198
Eeprom, 16Kbit, -40 To 125Deg C; Memory Size Microchip 59T0198
EEPROM, 16KBIT, -40 TO 125DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial UNI/O; Clock Frequency:100kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 16KBIT, -40 TO 125DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial UNI/O; Clock Frequency:100kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 11LC161-E/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit Single Wire 100 kHz 8-PDIP

EEPROM Memory IC 16Kbit Single Wire 100 kHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 11LC161-E/P-ND 11LC161-E/P 11LC161-E/P 59T0198 11LC161-E/P
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 16Kbit, -40 To 125Deg C; Memory Size Microchip Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 2.5V ~ 5.5V -40degC ~ 125degC (TA) 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016S15PHG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Memory - 16-3696-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details