EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-PDIP
IC EEPROM 1MBIT I2C 400KHZ 8DIP
EEPROM Memory IC 1Mbit I²C 400 kHz 900 ns 8-PDIP
SERIAL EEPROM, 1MBIT, 400KHZ, DIP-8; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes
IC EEPROM 1MBIT I2C 400KHZ 8DIP
IC EEPROM 1MBIT I2C 400KHZ 8DIP
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24AA1026-I/P-ND | 24AA1026-I/P | 24AA1026-I/P | 59T0228 | 24AA1026-I/P | 24AA1026-I/P |
| Product Name | Memory | Memory | Memory | Serial Eeprom, 1Mbit, 400Khz, Dip-8; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300", 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | DIP | ||
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | 1.7V ~ 5.5V | Through Hole |