Microchip Technology, Inc. Datasheets for Bus Expanders
Bus expanders are computer boards or cable systems that connect to other interface boards, using only one I/O slot while remaining compliant with the bus standard.
Bus Expanders: Learn more
| Product Name | Notes |
|---|---|
| The 12 Gbps Adaptec® 82885T SAS expander card offers a scalable connectivity / fan-out option for additional drives when used in conjunction with a SAS RAID adapter or SAS HBA. | |
| The SXP 12G 24-port SAS expander features SAS-3 T10 zoning, self-configuration, table-to-table routing, and an integrated MIPS processor for SES and enclosure management support. All SXP expanders also feature a... | |
| The SXP 12G 24-port SAS expander features SAS-3 T10 zoning, self-configuration, table-to-table routing, Ethernet port, and an integrated MIPS processor for SES and enclosure management support. All SXP expanders also... | |
| The SXP 12G 36-port SAS expander features SAS-3 T10 zoning, self-configuration, table-to-table routing, and an integrated MIPS processor for SES and enclosure management support. All SXP expanders also feature a... | |
| The SXP 12G 36-port SAS expander features SAS-3 T10 zoning, self-configuration, table-to-table routing, Ethernet port, and an integrated MIPS processor for SES and enclosure management support. All SXP expanders also... | |
| The SXP 12G 48-port SAS expander features SAS-3 T10 zoning, self-configuration, table-to-table routing, Ethernet port, and an integrated MIPS processor for SES and enclosure management support. All SXP expanders also... | |
| The SXP 12G 68-port SAS Expander features SAS-3 T10 zoning, self-configuration, table-to-table routing, Ethernet port, and an integrated MIPS processor for SES and enclosure management support. All SXP expanders also... |