Microchip Technology, Inc. Datasheets for Serial Hubs
Serial hubs expand serial ports to multiple ports and allow connectivity of multiple serial devices such as industrial instruments, point-of-sale (POS) terminals, and barcode printers.
Serial Hubs: Learn more
| Product Name | Notes |
|---|---|
| Microchip’s USB5916C SmartHub is a 6 port, SuperSpeed (SS), low power, configurable USB3.1 Gen1 hub and fully compliant with USB-IF's USB 3.1 Gen1 specification. The USB5916C also supports Hi-Speed (HS),... | |
| The Microchip USB4712 is a low-power, configurable, USB 2.0 hub controller with 1 downstream port and advanced features for embedded USB applications. Advanced features include Auto-FlexConnect capability , IO bridging,... | |
| The Microchip USB4912 is a USB2.0 Hi-Speed Hub with unique Smart Hub features targeted to automotive consumer ports and head unit applications. The USB4912 is compliant with the USB 2.0... | |
| The Microchip USB7006 SmartHub™ IC is a low-power, OEM configurable, USB 3.2 Gen 1 hub controller with 6 downstream ports and advanced features for embedded USB applications. The USB7006 is... | |
| The Microchip USB7016 SmartHub™ IC is a low-power, OEM configurable, USB 3.2 Gen 1 hub controller with 6 downstream ports and advanced features for embedded USB applications. The USB7016 is... | |
| The Microchip USB7206C SmartHub™ IC is a low-power, OEM configurable, USB 3.2 Gen 2 hub controller with 6 downstream ports and advanced features for embedded USB applications. The USB7206C is... | |
| The Microchip USB7216C SmartHub™ IC is a low-power, OEM configurable, USB 3.2 Gen 2 hub controller with 6 downstream ports and advanced features for embedded USB applications. The USB7216C is... | |
| The Microchip USB7252C SmartHub™ IC is a low-power, OEM configurable, USB 3.2 Gen 2 hub controller with 4 downstream ports and advanced features for embedded USB applications. The USB7252C is... | |
| USBF129, a USB Firmware memory chip, is a companion to the Microchip Automotive USB Smart Hub devices: USB84604 and USB84602. It is factory pre-programmed with version 129 of the... | |
| USBF4100, a USB Firmware memory chip, is a companion to the USB SmartHub™ family of controllers. Full custom programming alternatives are available upon request with latest version of the binary... |