Microchip Technology, Inc. Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| A comprehensive software development kit (SDK) for Industrial Ethernet network and switch applications. The IStaX (VSC6815SDK) software development kit is a turnkey Industrial Ethernet switch solution designed to support Microsemi's... | |
| Best-in-class software development kit (SDK) for standalone enterprise network switches. The VSC6811 software development kit (SDK) is designed to support SparX-III unmanaged enterprise switches including the VSC7420, VSC7421, and VSC7422... | |
| Microchip’s PD9524-10GC is a six ports Power over Ethernet midspan offering 60W power per port according to the IEEE 802.3bt standard. The PD-95XX-10GC family is available in 6, 12 and... | |
| Microchip’s Serval-T switch family offers the highest performance, market-ready solution for IEEE 1588v2. The VSC7415 Serval-T™ switch targets small cell equipment to deliver Enterprise and Mobile Backhaul. VSC7415 integrates VeriTime™,... | |
| Microchip's Carrier Ethernet switch family offers the highest performance, market ready solution for MEF CE 2.0 service delivery. The VSC7438 Serval-2™ device targets IP Edge demarcation and access equipment to... | |
| Microchip's Carrier Ethernet switch family offers the highest performance, market-ready solution for MEF CE 2.0 service delivery. The VSC7430 switch targets IP Edge demarcation and access equipment to deliver Enterprise... | |
| Microchip's Carrier Ethernet switch family offers the highest performance, market-ready solution for MEF CE 2.0 service delivery. The VSC7435 Serval-TE switch targets IP Edge demarcation and access equipment to deliver... | |
| Microchip's Carrier Ethernet switch family offers the highest performance, market-ready solution for MEF CE 2.0 service delivery. The VSC7437 Serval-TE10™ switch targets IP Edge demarcation and access equipment to deliver... | |
| Microchip's Carrier Ethernet switch family offers the highest performance, market-ready solution for MEF CE 2.0 services. The VSC7464 LynX-2™ device targets IP Edge demarcation and aggregation equipment to deliver Enterprise... | |
| Microchip's Carrier Ethernet switch family offers the highest performance, market-ready solution for MEF CE 2.0 services. The VSC7468 Jaguar-2™ device targets IP Edge demarcation and aggregation equipment to deliver Enterprise... | |
| Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject... | |
| Microchip's industrial Ethernet switch device delivers the industry’s lowest power Gigabit Ethernet (GbE) switching solution.The VSC7511 is a fully-integrated 4-port Gb Ethernet switch with four copper PHYs or four SGMIIs... | |
| Microchip's industrial Ethernet switch device delivers the industry’s lowest power Gigabit Ethernet (GbE) switching solution.The VSC7512 is a fully-integrated 10-port GbE switch with four copper PHYs in a single package. | |
| Microchip's LAN9303/LAN9303i is a high-performance, small-footprint, full-featured 3-port managed Ethernet switch. This device is application-optimize d for consumer, and embedded electronics designs which have a rapid development cycle and require... | |
| Microchip's LAN9303M/LAN9303Mi is a high-performance, small-footprint, full-featured 3-port managed Ethernet switches. Both devices are application-optimize d for consumer and embedded electronics designs which have a rapid development cycle and require... | |
| Microchip's LAN9352/LAN9352i is a high-performance, small-footprint, full-featured 2-port managed Ethernet switch. This device is application-optimize d for consumer, embedded and Industrial designs which require a highly integrated, cost effective device... | |
| Microchip's LAN9353/LAN9353i is a high-performance, small-footprint, full-featured 3-port managed Ethernet switch. This device is application-optimize d for consumer, embedded and Industrial electronic designs which require a highly integrated, cost effective... | |
| Microchip's LAN9354/LAN9354i is a high-performance, small-footprint, full-featured 3-port managed Ethernet switch. This device is application-optimize d for consumer, embedded and Industrial electronic designs which require a highly integrated, cost effective... | |
| Microchip's LAN9355/LAN9355i is a high-performance, small-footprint, full-featured 3-port managed Ethernet switch. This device is application-optimize d for consumer, embedded and Industrial electronic designs which require a highly integrated, cost effective... | |
| Microchip's next generation switch family delivers a flexible Industrial Ethernet and SMB solution. The VSC7513 is an 8-port Gigabit Ethernet (GbE) switch supporting a combination of 1G and 2.5G Ethernet... | |
| Microchip's next generation switch family delivers a flexible Industrial Ethernet and SMB solution. The VSC7514 is a 10-port Gigabit Ethernet (GbE)/SMB switch supporting a combination of 1G and 2.5G Ethernet... | |
| Microchip's Serval-T switch family offers the highest performance, market-ready solution for IEEE 1588v2. The VSC7410 switch targets small cell equipment to deliver Enterprise and Mobile Backhaul. VSC7410 supports VeriTime™, the... | |
| Microsemi's VSC6825SDK Ocelot software development kit provides a turnkey unmanaged L2 switch application designed to support Ocelot 8051-based unmanaged enterprise switches including the VSC7511 and VSC7512 switches. The unmanaged package... | |
| Product overview data is currently unavailable. | |
| The 4 ports outdoor PoE switch provides up to 60 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution for outdoor WLANs, outdoor IP cameras, or outdoor P2P... | |
| The 8+3 ports digital ceiling PoE switch offers an optimal and cost-effective IEEE 802.3bt-compliant solution for PoE application like PoE lighting and other digital ceiling applications. It allows lighting fixtures... | |
| The CEServices (VSC6810SDK) software development kit is a turnkey Carrier Ethernet switch application designed to support Microsemi’s Carrier Ethernet switch devices. The software uses the latest eCos operating system for... | |
| The CEServices (VSC6818SDK) Application Software Package is a turnkey Carrier Ethernet switch solution designed to support Microsemi’s Carrier Ethernet switch devices. The software uses the Linux operating system for optimal... | |
| The four ports PoE midspan provides up to 15.4 Watts of power over Ethernet and offers a IEEE 802.3af-compliant solution to upgrade existing infrastructures with PoE, providing a maximum of... | |
| The four ports PoE midspan provides up to 30 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution to upgrade existing infrastructure with PoE, ensuring safe operation of... | |
| The IStaX (VSC6817SDK) Linux Application Software Package is a turnkey Industrial Ethernet switch solution designed to support Microchip's managed Ethernet switch devices. The software uses the latest Linux operating system... | |
| The KS8999 contains eight 10/100 physical layer transceivers, nine MAC (Media Access Control) units with an integrated layer 2 switch. The device runs in two modes. The first mode is... | |
| The KSZ8462 ETHERSYNCH™ product line consists of IEEE 1588v2-enabled Ethernet switches, providing integrated communications and synchronization for a range of industrial Ethernet applications. A flexible 8- or 16−bit general bus... | |
| The KSZ8463 ETHERSYNCH™ product line consists of IEEE 1588v2 enabled Ethernet switches, providing integrated communications and synchronization for a range of Industrial Ethernet applications. The KSZ8463 ETHERSYNCH product line enables... | |
| The KSZ8563 is a highly-integrated, IEEE 802.3 compliant networking device that incorporates a layer-2+ managed Ethernet switch, two 10BASE-T/100BASE-TX physical layer transceivers (PHYs) and associated MAC units, and one MAC... | |
| The KSZ8565 is a managed, five-port 10/100 Ethernet switch with numerous advanced features designed to exceed Automotive AEC-Q100 Grade 2 (-40°C to +105°C) and EMC requirements. Four of the five... | |
| The KSZ8567 is a fully integrated layer 2, managed, seven-port 10/100 Ethernet switch with numerous advanced features, designed to exceed Automotive AEC-Q100 Grade 2 (-40°C to +105°C) and EMC requirements... | |
| The KSZ8765 is a highly integrated, Layer 2-managed, five-port switch with numerous features designed to reduce overall system cost. It is intended for cost-sensitive applications requiring four 10/100Mbps copper ports... | |
| The KSZ8775CLX is a highly integrated, Layer 2-managed, five-port switch with numerous features designed to reduce system cost. It is intended for cost-sensitive applications requiring three 10/100Mbps copper ports, one... | |
| The KSZ8794CNX is a highly integrated, Layer 2 managed, four-port switch with numerous features designed to reduce system cost. It is intended for cost-sensitive applications requiring three 10/100Mbps copper ports... | |
| The KSZ8795 is a highly-integrated, Layer 2-managed, 5-port switch with numerous features designed to reduce system cost. It is intended for cost-sensitive applications requiring four 10/100Mbps copper ports and one... | |
| The KSZ8842-series of 2-port switches includes PCI and non-PCI CPU interfaces. The datasheet describes the KSZ8842-PMQL/PMBL PCI CPU interface chips. KSZ8842-PMQL is PQFP package chip, KSZ8842-PMBL is LFBGA package chip. | |
| The KSZ8852 product line consists of industrial capable Ethernet switches, providing integrated communication for a range of Industrial Ethernet and general Ethernet applications. The KSZ8852 product enables distributed, daisy-chained topologies... | |
| The KSZ8862M is 2-port switch with fiber support, available in 8-/16-bit and 32-bit bus designs. The KSZ8862M is an industry first, fully managed, 2-port switch. It is based on a... | |
| The KSZ8863MLL/FLL/RLL are highly integrated 3-port switch ICs in a small footprint. They are designed to enable a new generation of low port count, cost-sensitive and power efficient 10/100Mbps switch... | |
| The KSZ8864 is a highly-integrated, Layer 2 managed 4-port switch with optimized design, plentiful features and small package size. The KSZ8864 Automotive qualified (AEC-Q100). KSZ8864 is designed for cost-sensitive 10/100Mbps... | |
| The KSZ8873MML/MLL/FLL/R LL are highly integrated 3-port switch on a chip ICs in a small footprint. They are designed to enable a new generation of low port count, cost-sensitive and... | |
| The KSZ8893MQL/MBL, a highly integrated layer 2 managed switch, is designed for low port count, cost-sensitive 10/100 Mbps switch systems. It offers an extensive feature set that includes rate limiting,... | |
| The KSZ8895MQX/RQX/FQX/M L is a highly-integrated, Layer 2 managed, five-port switch with numerous features designed to reduce system cost. The KSZ8895 is Automotive qualified (AEC-Q100). The KSZ8895 family was designed... | |
| The KSZ8993MQL/MBL, a highly integrated layer 2 managed switch, is designed for low port count, cost-sensitive 10/100 Mbps switch systems. It offers an extensive feature set that includes rate limiting,... | |
| The KSZ8995MQX/RQX/FQX/M L is a highly-integrated, Layer 2 managed, five-port switch with numerous features designed to reduce system cost. Intended for cost sensitive 10/100Mbps five-port switch systems with low power... | |
| The KSZ9477 is a fully integrated layer 2, managed, seven-port gigabit Ethernet switch with numerous advanced features. Five of the seven ports incorporate 10/100/1000 Mbps PHYs. The other two ports... | |
| The KSZ9563 is a highly-integrated, IEEE 802.3 compliant networking device that incorporates a layer-2+ managed Gigabit Ethernet switch, two 10BASE-T/100BASE-TX/ 1000BASE-T physical layer transceivers (PHYs) and associated MAC units, and... | |
| The KSZ9567 is a fully integrated layer 2, managed, seven-port gigabit Ethernet switch with numerous advanced features. Five of the seven ports incorporate 10/100/1000 Mbps PHYs. The other two ports... | |
| The KSZ9893 is a fully integrated layer 2, managed, three-port gigabit Ethernet switch with numerous advanced features. Two of the three ports incorporate 10/100/1000 Mbps PHYs. The other port has... | |
| The KSZ9896 is a fully integrated layer 2, managed, six-port gigabit Ethernet switch with numerous advanced features. Five of the six ports incorporate 10/100/1000 Mbps PHYs. The sixth port has... | |
| The KSZ9897 is a fully integrated layer 2, managed, seven-port gigabit Ethernet switch with numerous advanced features. Five of the seven ports incorporate 10/100/1000 Mbps PHYs. The other two ports... | |
| The LAN9311/LAN9311i is a full featured, 2 port 10/100 managed Ethernet switch designed for embedded applications where performance, flexibility, ease of integration and system cost control are required. The LAN9311/LAN9311i... | |
| The LAN9312 is a full featured, 2 port 10/100 managed Ethernet switch designed for embedded applications where performance, flexibility, ease of integration and system cost control are required. The LAN9312... | |
| The LAN9313/LAN9313i is a full featured, 3 port 10/100 managed Ethernet switch designed for embedded applications where performance, flexibility, ease of integration and system cost control are required. The LAN9313/LAN9313i... | |
| The Microchip LAN9370/1/2/3/4 is a scalable, compact, and cost-effective, 100BASE-T1 Ethernet Gigabit Switch family, based on the IEEE 802.3bw-2015 specification. The LAN9370 is a 5-Port Layer-2+ managed high-performance Ethernet switch,... | |
| The Microchip LAN9370/1/2/3/4 is a scalable, compact, and cost-effective, 100BASE-T1 Ethernet Gigabit Switch family, based on the IEEE 802.3bw-2015 specification. The LAN9371 is a 6-Port Layer-2+ managed high-performance Ethernet switch,... | |
| The Microchip LAN9370/1/2/3/4 is a scalable, compact, and cost-effective, 100BASE-T1 Ethernet Gigabit Switch family, based on the IEEE 802.3bw-2015 specification. The LAN9372 is an 8-Port Layer-2+ managed high-performance Ethernet switch,... | |
| The Microchip LAN9370/1/2/3/4 is a scalable, compact, and cost-effective, 100BASE-T1 Ethernet Gigabit Switch family, based on the IEEE 802.3bw-2015 specification. The LAN9373 is an 8-Port Layer-2+ managed high-performance Ethernet switch,... | |
| The Microchip LAN9370/1/2/3/4 is a scalable, compact, and cost-effective, 100BASE-T1 Ethernet Gigabit Switch family, based on the IEEE 802.3bw-2015 specification. The LAN9374 is an 8-Port Layer-2+ managed high-performance Ethernet switch,... | |
| The next-generation switch family from Microchip delivers a flexible Enterprise and Industrial Ethernet solution. The VSC7440 SparX-IV-34™ device is an SMB/SME Ethernet switch with up to 10 ports supporting a... | |
| The PoE manager IC integrates power, analog, and state-of-the-art logic into a single 56-pin, plastic QFN package. The device is used in Ethernet switches and midspans to allow network devices... | |
| The six ports PoE midspan provides up to 30 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution to power IEEE 802.11n and IEEE 802.3at access points, pan-tilt-zoom... | |
| The six ports PoE midspan provides up to 60 Watts of power over Ethernet and offers a IEEE 802.3bt-compliant solution for remote powering of current as well as emerging high... | |
| The six ports PoE midspan provides up to 90 Watts of power over Ethernet and offers a IEEE 802.3bt-compliant solution for remote powering of current as well as emerging high... | |
| The SMBStaX (VSC6813SDK) software development kit is a turnkey, fully managed L2 switch application designed to support all managed enterprise switches, including devices that support stacking (hardware stacking integrated in... | |
| The SMBStaX (VSC6816SDK) Linux Application Software Package is a turnkey, fully-managed L2 switch application designed to support all managed enterprise switches. It includes the full source code, compiler, and tools. | |
| The twelve ports Energy Efficient PoE (EEPoE) midspan provides up to 60 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution to power network devices such as IP... | |
| The twelve ports PoE midspan provides up to 15.4 Watts of power over Ethernet and offers a IEEE 802.3af-compliant solution to IP telephones, wireless LAN access points, security network cameras... | |
| The twelve ports PoE midspan provides up to 30 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution to power IEEE 802.11n and IEEE 802.3at access points, pan-tilt-zoom... | |
| The twelve ports PoE midspan provides up to 60 Watts of power over Ethernet and offers a IEEE 802.3bt-compliant solution for remote powering of current as well as emerging high... | |
| The twelve ports PoE midspan provides up to 90 Watts of power over Ethernet and offers a IEEE 802.3bt-compliant solution for remote powering of current as well as emerging high... | |
| The twenty four ports Energy Efficient PoE (EEPoE) midspan provides up to 60 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution to power network devices such as... | |
| The twenty four ports PoE midspan provides up to 15.4 Watts of power over Ethernet and offers a IEEE 802.3af-compliant solution to IP telephones, wireless LAN access points, security network... | |
| The twenty four ports PoE midspan provides up to 30 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution to power IEEE 802.11n and IEEE 802.3at access points,... | |
| The twenty four ports PoE midspan provides up to 60 Watts of power over Ethernet and offers a IEEE 802.3bt-compliant solution for remote powering of current as well as emerging... | |
| The twenty four ports PoE midspan provides up to 90 Watts of power over Ethernet and offers a IEEE 802.3bt-compliant solution for remote powering of current as well as emerging... | |
| The VSC6802API unified Application Programming Interface (API) provides a comprehensive, user friendly, and robust function library that supports all Microsemi Ethernet switch, MAC, PHY, and Optical Transport Network (OTN) Mapper... | |
| The VSC7420 is the industry's first fully integrated 10-port Gigabit Ethernet (GE) switch with eight copper PHYs in a single package. The VSC7420 leverages 65 nm technology, resulting in the... | |
| The VSC7421 is the industry’s first fully integrated 17-port Gigabit Ethernet (GE) switch with 12 copper PHYs in a single package. In conjunction with VSC8514 4-port PHY with QSGMII, a... | |
| The VSC7422 is the industry’s first fully integrated 25-port Gigabit Ethernet (GE) switch with 12 copper PHYs in a single package. In conjunction with Microsemi’s 12-port PHY VSC8512 or VSC8522,... | |
| The VSC7424 is the industry’s first fully integrated 10-port Gigabit Ethernet (GE) switch with eight copper PHYs in a single package. The VSC7424 leverages new 65 nm SimpliPHY™ technology, resulting... | |
| The VSC7425 is the industry’s first fully integrated 18-port Gigabit Ethernet (GE) switch with 12 copper PHYs in a single package. In conjunction with 4-port PHY VSC8634 or VSC8664, an... | |
| The VSC7426 is the industry’s first fully integrated 24-port Gigabit Ethernet (GE) switch with 12 copper PHYs in a single package. In conjunction with Microsemi’s 12-port PHY VSC8512 or VSC8522,... | |
| The VSC7427 is the industry’s first fully integrated 26-port Gigabit Ethernet (GE) switch with 12 copper PHYs in a single package. In conjunction with 12-port PHY VSC8512 or VSC8522, a... | |
| The VSC7442 SparX-IV-52™ device is a 52G SMB/SME Industrial Ethernet switch with up to 52 Gigabit Ethernet (GE) ports. The device provides a rich set of Enterprise Ethernet switching features. | |
| The VSC7546 SparX-5-64 is a 64 Gbps SMB/SME Ethernet Switch supporting a combination of 1G, 2.5G, 5G, and 10G Ethernet ports. The device provides a rich set of enterprise Ethernet... | |
| The VSC7546TSN SparX-5i-64 is a 64 Gbps Industrial Ethernet Switch supporting a combination of 1G, 2.5G, 5G, and 10G Ethernet ports. The device provides a rich set of Industrial Ethernet... | |
| The VSC7549 SparX-5-90 is a 90 Gbps SMB/SME Ethernet Switch supporting a combination of 1G, 2.5G, 5G, and 10G Ethernet ports. The device provides a rich set of enterprise Ethernet... | |
| The VSC7549TSN SparX-5i-90 is a 90 Gbps Industrial Ethernet Switch supporting a combination of 1G, 2.5G, 5G, and 10G Ethernet ports. The device provides a rich set of Industrial Ethernet... | |
| The VSC7552 SparX-5-128 is a 128 Gbps SMB/SME Ethernet Switch supporting a combination of 1G, 2.5G, 5G, 10G, and 25G Ethernet ports. The device provides a rich set of enterprise... | |
| The VSC7552TSN SparX-5i-128 is a 128 Gbps Industrial Ethernet Switch supporting a combination of 1G, 2.5G, 5G, 10G, and 25G Ethernet ports. The device provides a rich set of Industrial... | |
| The VSC7556 SparX-5-160 is a 160 Gbps SMB/SME Ethernet Switch supporting a combination of 1G, 2.5G, 5G, 10G, and 25G Ethernet ports. The device provides a rich set of enterprise... | |
| The VSC7556TSN SparX-5i-160 is a 160 Gbps Industrial Ethernet Switch supporting a combination of 1G, 2.5G, 5G, 10G, and 25G Ethernet ports. The device provides a rich set of Industrial... | |
| The VSC7558 SparX-5-200 is a 200 Gbps SMB/SME Ethernet Switch supporting a combination of 1G, 2.5G, 5G, 10G, and 25G Ethernet ports. The device provides a rich set of enterprise... | |
| The VSC7558TSN SparX-5i-200 is a 200 Gbps Industrial Ethernet Switch supporting a combination of 1G, 2.5G, 5G, 10G, and 25G Ethernet ports. The device provides a rich set of Industrial... | |
| The WebStaX (VSC6812SDK) software development kit is a turnkey, fully managed L2 switch application designed to support all managed enterprise switches, including devices that support stacking (hardware stacking integrated in... | |
| The WebStaX (VSC6819SDK) Linux Application Software Package is a turnkey, fully-managed L2 switch application designed to support all managed enterprise switches. It includes the full source code, compiler, and tools. | |
| VSC7428 is the industry's most integrated 11-port Ethernet switch with SGMII ports, copper PHYs, and an embedded CPU in a single package. VSC7428 is based on Virtualized Service Aware Architecture... |