Microchip Technology, Inc. 5V 128-bit I2C compatible 2-wire Serial EEPROM 24C00

Description
The Microchip Technology Inc. 24AA00/24LC00/ 24C00 (24XX00*) is a 128-bit Serial EEPROM organized as 16 x 8 with a 2-wire serial interface. Low-voltage design permits operation down to 1.7 volts for the 24AA00 version, and every version maintains a maximum standby current of only 1 µA and typical active current of only 500 µA. This device was designed for where a small amount of EEPROM is needed for the storage of calibration values, ID numbers or manufacturing information, etc. The 24XX00 is available in 8-pin PDIP, 8-pin SOIC (3.90 mm), 8-pin TSSOP, 8-pin 2x3 DFN and the 5-pin SOT-23 packages. Additional Features Single supply with operation down to 1.7V for24AA00 devices, 2.5V for 24LC00 devices Low-power CMOS technology:- Read current 500 µA, typical- Standby current 100 nA, typical 2-wire serial interface, I2C™ compatible Schmitt Trigger inputs for noise suppression Output slope control to eliminate ground bounce 100 kHz and 400 kHz clock compatibility Page write time 3 ms, typical Self-timed erase/write cycle ESD protection >4000V More than 1 million erase/write cycles Data retention >200 years Factory programming available
Datasheet
Description
The Microchip Technology Inc. 24AA00/24LC00/ 24C00 (24XX00*) is a 128-bit Serial EEPROM organized as 16 x 8 with a 2-wire serial interface. Low-voltage design permits operation down to 1.7 volts for the 24AA00 version, and every version maintains a maximum standby current of only 1 µA and typical active current of only 500 µA. This device was designed for where a small amount of EEPROM is needed for the storage of calibration values, ID numbers or manufacturing information, etc. The 24XX00 is available in 8-pin PDIP, 8-pin SOIC (3.90 mm), 8-pin TSSOP, 8-pin 2x3 DFN and the 5-pin SOT-23 packages. Additional Features Single supply with operation down to 1.7V for24AA00 devices, 2.5V for 24LC00 devices Low-power CMOS technology:- Read current 500 µA, typical- Standby current 100 nA, typical 2-wire serial interface, I2C™ compatible Schmitt Trigger inputs for noise suppression Output slope control to eliminate ground bounce 100 kHz and 400 kHz clock compatibility Page write time 3 ms, typical Self-timed erase/write cycle ESD protection >4000V More than 1 million erase/write cycles Data retention >200 years Factory programming available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 128-bit I2C compatible 2-wire Serial EEPROM - 24C00 - Microchip Technology, Inc.
Chandler, AZ, United States
5V 128-bit I2C compatible 2-wire Serial EEPROM
24C00
5V 128-bit I2C compatible 2-wire Serial EEPROM 24C00
The Microchip Technology Inc. 24AA00/24LC00/ 24C00 (24XX00*) is a 128-bit Serial EEPROM organized as 16 x 8 with a 2-wire serial interface. Low-voltage design permits operation down to 1.7 volts for the 24AA00 version, and every version maintains a maximum standby current of only 1 µA and typical active current of only 500 µA. This device was designed for where a small amount of EEPROM is needed for the storage of calibration values, ID numbers or manufacturing information, etc. The 24XX00 is available in 8-pin PDIP, 8-pin SOIC (3.90 mm), 8-pin TSSOP, 8-pin 2x3 DFN and the 5-pin SOT-23 packages. Additional Features Single supply with operation down to 1.7V for24AA00 devices, 2.5V for 24LC00 devices Low-power CMOS technology:- Read current 500 µA, typical- Standby current 100 nA, typical 2-wire serial interface, I2C™ compatible Schmitt Trigger inputs for noise suppression Output slope control to eliminate ground bounce 100 kHz and 400 kHz clock compatibility Page write time 3 ms, typical Self-timed erase/write cycle ESD protection >4000V More than 1 million erase/write cycles Data retention >200 years Factory programming available

The Microchip Technology Inc. 24AA00/24LC00/ 24C00 (24XX00*) is a 128-bit Serial EEPROM organized as 16 x 8 with a 2-wire serial interface. Low-voltage design permits operation down to 1.7 volts for the 24AA00 version, and every version maintains a maximum standby current of only 1 µA and typical active current of only 500 µA. This device was designed for where a small amount of EEPROM is needed for the storage of calibration values, ID numbers or manufacturing information, etc. The 24XX00 is available in 8-pin PDIP, 8-pin SOIC (3.90 mm), 8-pin TSSOP, 8-pin 2x3 DFN and the 5-pin SOT-23 packages.

Additional Features

    • Single supply with operation down to 1.7V for24AA00 devices, 2.5V for 24LC00 devices
    • Low-power CMOS technology:- Read current 500 µA, typical- Standby current 100 nA, typical
    • 2-wire serial interface, I2C™ compatible
    • Schmitt Trigger inputs for noise suppression
    • Output slope control to eliminate ground bounce
    • 100 kHz and 400 kHz clock compatibility
    • Page write time 3 ms, typical
    • Self-timed erase/write cycle
    • ESD protection >4000V
    • More than 1 million erase/write cycles
    • Data retention >200 years
    • Factory programming available
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 24C00
Product Name 5V 128-bit I2C compatible 2-wire Serial EEPROM
Memory Category EEPROM
Data Rate 0 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Controllers - DP8421ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 2.8V ~ 3.465V
View Details