Microchip Technology, Inc. Memory 11AA02UIDT-I/TT

Description
EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz SOT-23-3
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 11AA02UIDT-I/TTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz SOT-23-3

EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz SOT-23-3

Buy Now Datasheet
Memory - 11AA02UIDT-I/TTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz SOT-23-3

EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz SOT-23-3

Buy Now Datasheet
Memory - 11AA02UIDT-I/TTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz SOT-23-3

EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-11AA02UIDT-I/TT
SOT23 Memory IC and Storage Component 774-11AA02UIDT-I/TT
IC EEPROM 2KBIT SGL WIRE SOT23-3 Product overview: 11AA02UIDT-I/TT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-11AA02UIDT-I/TT can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT SGL WIRE SOT23-3 Product overview: 11AA02UIDT-I/TT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-11AA02UIDT-I/TT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 969614-11AA02UIDT-I/TT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
969614-11AA02UIDT-I/TT
Integrated Circuits (ICs) - Memory 969614-11AA02UIDT-I/TT
Win Source Part Number: 969614-11AA02UIDT-I/ TT Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Voltage - Supply: 1.8V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 100 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: Single Wire ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: 11AA02UIDT-I/TTDKR,1 1AA02UIDT-I/TTTR,11A A02UIDT-I/TT-ND,11AA 02UIDT-I/TTCT Base Product Number: 11AA02

Win Source Part Number: 969614-11AA02UIDT-I/TT
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8)
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 100 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: Single Wire
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: 11AA02UIDT-I/TTDKR,11AA02UIDT-I/TTTR,11AA02UIDT-I/TT-ND,11AA02UIDT-I/TTCT
Base Product Number: 11AA02

Buy Now Datasheet
IC EEPROM 2KBIT SGL WIRE SOT23-3

IC EEPROM 2KBIT SGL WIRE SOT23-3

Supplier's Site Datasheet
Memory - 11AA02UIDT-I/TT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Single Wire 100 kHz SOT-23-3

EEPROM Memory IC 2Kbit Single Wire 100 kHz SOT-23-3

Buy Now Datasheet
IC EEPROM 2KBIT SGL WIRE SOT23-3

IC EEPROM 2KBIT SGL WIRE SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 11AA02UIDT-I/TT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
11AA02UIDT-I/TT
Integrated Circuits (ICs) - Memory - Memory 11AA02UIDT-I/TT
IC EEPROM 2KBIT SGL WIRE SOT23-3

IC EEPROM 2KBIT SGL WIRE SOT23-3

Supplier's Site
Serial Eeprom, 2Kbit, 100Khz, Sot-23-3; Memory Interface Type Microchip - 70W1149 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 100Khz, Sot-23-3; Memory Interface Type Microchip
70W1149
Serial Eeprom, 2Kbit, 100Khz, Sot-23-3; Memory Interface Type Microchip 70W1149
SERIAL EEPROM, 2KBIT, 100KHZ, SOT-23-3; Memory Interface Type:Serial UNI/O; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Clock Frequency:100kHz; Memory Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 100KHZ, SOT-23-3; Memory Interface Type:Serial UNI/O; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Clock Frequency:100kHz; Memory Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 2Kbit, 100Khz, Sot-23-3; Memory Interface Type Microchip - 99W1949 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 100Khz, Sot-23-3; Memory Interface Type Microchip
99W1949
Serial Eeprom, 2Kbit, 100Khz, Sot-23-3; Memory Interface Type Microchip 99W1949
SERIAL EEPROM, 2KBIT, 100KHZ, SOT-23-3; Memory Interface Type:Serial UNI/O; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Clock Frequency:100kHz; Memory Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 100KHZ, SOT-23-3; Memory Interface Type:Serial UNI/O; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Clock Frequency:100kHz; Memory Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 11AA02UIDT-I/TTDKR-ND 774-11AA02UIDT-I/TT 969614-11AA02UIDT-I/TT 11AA02UIDT-I/TT 11AA02UIDT-I/TT 11AA02UIDT-I/TT 11AA02UIDT-I/TT 70W1149
Product Name Memory SOT23 Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 2Kbit, 100Khz, Sot-23-3; Memory Interface Type Microchip
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT-23
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V Surface Mount
Data Retention 200 years
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tape & Reel (TR)
Supply Voltage 2.8V ~ 3.465V
View Details
Memory - AT25010A-10TQ-2.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 1 kbits
View Details
Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details