Microchip Technology, Inc. Memory 24AA02E64T-I/OT

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-5
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24AA02E64T-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - 24AA02E64T-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - 24AA02E64T-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - EEPROM - 24AA02E64T-I/OT - 854709-24AA02E64T-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24AA02E64T-I/OT
854709-24AA02E64T-I/OT
Memory - EEPROM - 24AA02E64T-I/OT 854709-24AA02E64T-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 854709-24AA02E64T-I/ OT Features: Memory IC 400 kHz 900 ns Package: Reel - TR Family Name: 24AA02E64 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 24AA02E64T-I/OTDKR, 24AA02E64T-I/OTTR, 24AA02E64T-I/OT-ND, 24AA02E64T-I/OTCT

Manufacturer: Microchip Technology
Win Source Part Number: 854709-24AA02E64T-I/OT
Features: Memory IC 400 kHz 900 ns
Package: Reel - TR
Family Name: 24AA02E64
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 24AA02E64T-I/OTDKR, 24AA02E64T-I/OTTR, 24AA02E64T-I/OT-ND, 24AA02E64T-I/OTCT

Buy Now Datasheet
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-24AA02E64T-I/OT
SOT23 Memory IC and Storage Component 774-24AA02E64T-I/OT
IC EEPROM 2KBIT I2C SOT23-5 Product overview: 24AA02E64T-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA02E64T-I/OT can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C SOT23-5 Product overview: 24AA02E64T-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA02E64T-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EEPROM - 8032103 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8032103
EEPROM 8032103
Serial EEPROM,I2C 2K,256x8,EUI 64,8 Byte

Serial EEPROM,I2C 2K,256x8,EUI 64,8 Byte

Supplier's Site
EEPROM - 8032103P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8032103P
EEPROM 8032103P
Serial EEPROM,I2C 2K,256x8,EUI 64,8 Byte

Serial EEPROM,I2C 2K,256x8,EUI 64,8 Byte

Supplier's Site
EEPROM - 1785311 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1785311
EEPROM 1785311
Serial EEPROM,I2C 2K,256x8,EUI 64,8 Byte

Serial EEPROM,I2C 2K,256x8,EUI 64,8 Byte

Supplier's Site
Memory - 24AA02E64T-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns SOT-23-5

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns SOT-23-5

Buy Now Datasheet
Serial Eeprom, 2Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip - 99W1950 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip
99W1950
Serial Eeprom, 2Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip 99W1950
SERIAL EEPROM, 2KBIT, 400KHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:2 BLK (128 x 8bit); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 400KHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:2 BLK (128 x 8bit); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 2Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip - 66W7571 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip
66W7571
Serial Eeprom, 2Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip 66W7571
SERIAL EEPROM, 2KBIT, 400KHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:2 BLK (128 x 8bit); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 400KHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:2 BLK (128 x 8bit); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA02E64T-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA02E64T-I/OT
Integrated Circuits (ICs) - Memory - Memory 24AA02E64T-I/OT
IC EEPROM 2KBIT I2C SOT23-5

IC EEPROM 2KBIT I2C SOT23-5

Supplier's Site
IC EEPROM 2KBIT I2C SOT23-5

IC EEPROM 2KBIT I2C SOT23-5

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C SOT23-5

IC EEPROM 2KBIT I2C SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24AA02E64T-I/OTTR-ND 854709-24AA02E64T-I/OT 774-24AA02E64T-I/OT 8032103 8032103P 24AA02E64T-I/OT 99W1950 24AA02E64T-I/OT 24AA02E64T-I/OT 24AA02E64T-I/OT
Product Name Memory Memory - EEPROM - 24AA02E64T-I/OT SOT23 Memory IC and Storage Component EEPROM EEPROM Memory Serial Eeprom, 2Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SC-74A, SOT-753 SOT-23 SC-74A, SOT-753 SOT-23 SC-74A, SOT-753
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 5.5 v, 1.7 v 1.7V ~ 5.5V -40degC ~ 85degC (TA) 1.7V ~ 5.5V
Access Time 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71024S15YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details
Memory - S29GL032N11TFIV10 - Quarktwin Technology Ltd.
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details