Microchip Technology, Inc. SOT23 Memory IC and Storage Component 11AA010T-I/TT

Description
IC EEPROM 1KBIT SGL WIRE SOT23-3 Product overview: 11AA010T-I/TT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-11AA010T-I/TT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 1KBIT SGL WIRE SOT23-3 Product overview: 11AA010T-I/TT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-11AA010T-I/TT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-11AA010T-I/TT
SOT23 Memory IC and Storage Component 774-11AA010T-I/TT
IC EEPROM 1KBIT SGL WIRE SOT23-3 Product overview: 11AA010T-I/TT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-11AA010T-I/TT can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT SGL WIRE SOT23-3 Product overview: 11AA010T-I/TT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-11AA010T-I/TT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 11AA010T-I/TT - 1001014-11AA010T-I/TT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 11AA010T-I/TT
1001014-11AA010T-I/TT
Memory - EEPROM - 11AA010T-I/TT 1001014-11AA010T-I/TT
Manufacturer: Microchip Technology Win Source Part Number: 1001014-11AA010T-I/T T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 100kHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Microchip Technology
Win Source Part Number: 1001014-11AA010T-I/TT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 100kHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
EEPROM - 6678019 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6678019
EEPROM 6678019
1K 128X8 1.8V Ser. EEPROM,11AA010T-I/TT

1K 128X8 1.8V Ser. EEPROM,11AA010T-I/TT

Supplier's Site
EEPROM - 6678019P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6678019P
EEPROM 6678019P
1K 128X8 1.8V Ser. EEPROM,11AA010T-I/TT

1K 128X8 1.8V Ser. EEPROM,11AA010T-I/TT

Supplier's Site
Memory - 11AA010T-I/TTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) Single Wire 100kHz SOT-23-3

EEPROM Memory IC 1Kb (128 x 8) Single Wire 100kHz SOT-23-3

Buy Now Datasheet
Memory - 11AA010T-I/TTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) Single Wire 100kHz SOT-23-3

EEPROM Memory IC 1Kb (128 x 8) Single Wire 100kHz SOT-23-3

Buy Now Datasheet
Memory - 11AA010T-I/TTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) Single Wire 100kHz SOT-23-3

EEPROM Memory IC 1Kb (128 x 8) Single Wire 100kHz SOT-23-3

Buy Now Datasheet
IC EEPROM 1KBIT SGL WIRE SOT23-3

IC EEPROM 1KBIT SGL WIRE SOT23-3

Supplier's Site Datasheet
Serial Eeprom, 1Kbit, 100Khz, Sot-23-3; Memory Interface Type Microchip - 98M4927 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Kbit, 100Khz, Sot-23-3; Memory Interface Type Microchip
98M4927
Serial Eeprom, 1Kbit, 100Khz, Sot-23-3; Memory Interface Type Microchip 98M4927
SERIAL EEPROM, 1KBIT, 100KHZ, SOT-23-3; Memory Interface Type:Serial UNI/O; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:100kHz; Memory Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

SERIAL EEPROM, 1KBIT, 100KHZ, SOT-23-3; Memory Interface Type:Serial UNI/O; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:100kHz; Memory Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 1KBIT SGL WIRE SOT23-3

IC EEPROM 1KBIT SGL WIRE SOT23-3

Supplier's Site Datasheet
Memory - 11AA010T-I/TT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Single Wire 100 kHz SOT-23-3

EEPROM Memory IC 1Kbit Single Wire 100 kHz SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 11AA010T-I/TT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
11AA010T-I/TT
Integrated Circuits (ICs) - Memory - Memory 11AA010T-I/TT
IC EEPROM 1KBIT SGL WIRE SOT23-3

IC EEPROM 1KBIT SGL WIRE SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-11AA010T-I/TT 1001014-11AA010T-I/TT 6678019 6678019P 11AA010T-I/TTTR-ND 11AA010T-I/TT 98M4927 11AA010T-I/TT 11AA010T-I/TT 11AA010T-I/TT
Product Name SOT23 Memory IC and Storage Component Memory - EEPROM - 11AA010T-I/TT EEPROM EEPROM Memory Memory Serial Eeprom, 1Kbit, 100Khz, Sot-23-3; Memory Interface Type Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1 kbits 1 kbits 8 kbits 1 kbits 1 kbits 1 kbits 1 kbits 1 kbits
Bits per Word 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Memory - 71256SA12YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details