Microchip Technology, Inc. EEPROM 24AA256-I/P

Description
256K, 32K X 8, 1.8V SER EEPROM IND
Request a Quote Datasheet
Description
256K, 32K X 8, 1.8V SER EEPROM IND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 6879164 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6879164
EEPROM 6879164
256K, 32K X 8, 1.8V SER EEPROM IND

256K, 32K X 8, 1.8V SER EEPROM IND

Supplier's Site
EEPROM - 1784948 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1784948
EEPROM 1784948
256K, 32K X 8, 1.8V SER EEPROM IND

256K, 32K X 8, 1.8V SER EEPROM IND

Supplier's Site
Singapore, Singapore
Memory IC and Storage Component
774-24AA256-I/P
Memory IC and Storage Component 774-24AA256-I/P
IC EEPROM 256KBIT I2C 8DIP Product overview: 24AA256-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA256-I/P can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT I2C 8DIP Product overview: 24AA256-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA256-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1317190-24AA256-I/P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1317190-24AA256-I/P
Integrated Circuits (ICs) - Memory - Memory 1317190-24AA256-I/P
Manufacturer: Microchip Technology Win Source Part Number: 1317190-24AA256-I/P Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Tube Standard Package: 60 Mounting: Through Hole Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 900 ns Voltage - Supply: 1.7V ~ 5.5V Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-DIP (0.300", 7.62mm) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 24AA256IP,24AA256-I/ P-NDR,24AA256I/P Base Product Number: 24AA256 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1317190-24AA256-I/P
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tube
Standard Package: 60
Mounting: Through Hole
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 900 ns
Voltage - Supply: 1.7V ~ 5.5V
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-DIP (0.300", 7.62mm)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 24AA256IP,24AA256-I/P-NDR,24AA256I/P
Base Product Number: 24AA256
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Memory - 24AA256-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-PDIP

EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-PDIP

Buy Now Datasheet
Memory - 24AA256-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-PDIP

EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA256-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA256-I/P
Integrated Circuits (ICs) - Memory - Memory 24AA256-I/P
IC EEPROM 256KBIT I2C 8DIP

IC EEPROM 256KBIT I2C 8DIP

Supplier's Site
Serial Eeprom, 256Kbit, 400Khz, Dip-8; Memory Interface Type Microchip - 92C6872 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 256Kbit, 400Khz, Dip-8; Memory Interface Type Microchip
92C6872
Serial Eeprom, 256Kbit, 400Khz, Dip-8; Memory Interface Type Microchip 92C6872
SERIAL EEPROM, 256KBIT, 400KHZ, DIP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

SERIAL EEPROM, 256KBIT, 400KHZ, DIP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 256KBIT I2C 8DIP

IC EEPROM 256KBIT I2C 8DIP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 6879164 774-24AA256-I/P 1317190-24AA256-I/P 24AA256-I/P-ND 24AA256-I/P 24AA256-I/P 92C6872 24AA256-I/P
Product Name EEPROM Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 256Kbit, 400Khz, Dip-8; Memory Interface Type Microchip Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Density 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits
Package Type DIP DIP; 8-DIP (0.300", 7.62mm) DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300\", 7.62mm) DIP
Pins 8 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Memory - A2C00045250 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C401-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details