Microchip Technology, Inc. Memory 11AA160T-I/TT

Description
EEPROM Memory IC 16Kb (2K x 8) Single Wire 100kHz SOT-23-3
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) Single Wire 100kHz SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 11AA160T-I/TTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) Single Wire 100kHz SOT-23-3

EEPROM Memory IC 16Kb (2K x 8) Single Wire 100kHz SOT-23-3

Buy Now Datasheet
Memory - 11AA160T-I/TTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) Single Wire 100kHz SOT-23-3

EEPROM Memory IC 16Kb (2K x 8) Single Wire 100kHz SOT-23-3

Buy Now Datasheet
Memory - 11AA160T-I/TTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) Single Wire 100kHz SOT-23-3

EEPROM Memory IC 16Kb (2K x 8) Single Wire 100kHz SOT-23-3

Buy Now Datasheet
Memory - EEPROM - 11AA160T-I/TT - 853786-11AA160T-I/TT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 11AA160T-I/TT
853786-11AA160T-I/TT
Memory - EEPROM - 11AA160T-I/TT 853786-11AA160T-I/TT
Manufacturer: Microchip Technology Win Source Part Number: 853786-11AA160T-I/TT Features: Memory IC 100 kHz Package: Reel - TR Family Name: 11AA160 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 11AA160TITT, 11AA160T-I/TTCT, 11AA160T-I/TTTR, 11AA160T-I/TTDKR

Manufacturer: Microchip Technology
Win Source Part Number: 853786-11AA160T-I/TT
Features: Memory IC 100 kHz
Package: Reel - TR
Family Name: 11AA160
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 11AA160TITT, 11AA160T-I/TTCT, 11AA160T-I/TTTR, 11AA160T-I/TTDKR

Buy Now Datasheet
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-11AA160T-I/TT
SOT23 Memory IC and Storage Component 774-11AA160T-I/TT
IC EEPROM 16KBIT SGL WIRE SOT23 Product overview: 11AA160T-I/TT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-11AA160T-I/TT can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT SGL WIRE SOT23 Product overview: 11AA160T-I/TT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-11AA160T-I/TT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 16KBIT SGL WIRE SOT23

IC EEPROM 16KBIT SGL WIRE SOT23

Supplier's Site Datasheet
IC EEPROM 16KBIT SGL WIRE SOT23

IC EEPROM 16KBIT SGL WIRE SOT23

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 11AA160T-I/TT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
11AA160T-I/TT
Integrated Circuits (ICs) - Memory - Memory 11AA160T-I/TT
IC EEPROM 16KBIT SGL WIRE SOT23

IC EEPROM 16KBIT SGL WIRE SOT23

Supplier's Site
Memory - 11AA160T-I/TT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit Single Wire 100 kHz SOT-23-3

EEPROM Memory IC 16Kbit Single Wire 100 kHz SOT-23-3

Buy Now Datasheet
Serial Eeprom, 16Kbit, 100Khz, Sot-23-3; Memory Interface Type Microchip - 98M4959 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 16Kbit, 100Khz, Sot-23-3; Memory Interface Type Microchip
98M4959
Serial Eeprom, 16Kbit, 100Khz, Sot-23-3; Memory Interface Type Microchip 98M4959
SERIAL EEPROM, 16KBIT, 100KHZ, SOT-23-3; Memory Interface Type:Serial UNI/O; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:100kHz; Memory Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

SERIAL EEPROM, 16KBIT, 100KHZ, SOT-23-3; Memory Interface Type:Serial UNI/O; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:100kHz; Memory Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 11AA160T-I/TTDKR-ND 853786-11AA160T-I/TT 774-11AA160T-I/TT 11AA160T-I/TT 11AA160T-I/TT 11AA160T-I/TT 11AA160T-I/TT 98M4959
Product Name Memory Memory - EEPROM - 11AA160T-I/TT SOT23 Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Serial Eeprom, 16Kbit, 100Khz, Sot-23-3; Memory Interface Type Microchip
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT-23
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V Surface Mount 1.8V ~ 5.5V
Data Retention 200 years
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP8PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 1832512094403 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - CAT24AA02WI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 400 ns
Density 2 kbits
View Details