The Microchip 1Kbit EEPROM (part number 98M4962) operates within a temperature range of -40°C to +125°C, making it suitable for automotive and industrial applications. It features a single I/O UNI/O® serial interface with a maximum clock frequency of 100 kHz. The device is organized as 128 x 8 bits and supports low-power operation, with active current typically at 1 mA and standby current at a maximum of 1 µA. The EEPROM includes a self-timed write cycle, a page-write buffer capable of handling up to 16 bytes, and a STATUS register for enhanced control. It offers block write protection options and built-in write protection features, including power-on/off data protection circuitry. The device boasts high reliability with an endurance of 1,000,000 erase/write cycles and data retention exceeding 200 years. Available in various package types, including 8-lead PDIP and SOIC, as well as smaller packages like 3-lead SOT-23 and 4-lead Chip Scale, this EEPROM is RoHS compliant and Pb-free, making it a versatile choice for engineers seeking a reliable memory solution.
EEPROM Memory IC 1Kb (128 x 8) Single Wire 100kHz 8-PDIP
IC EEPROM 1KBIT SGL WIRE 8DIP
EEPROM, 1KBIT, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial UNI/O; Clock Frequency:100kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
EEPROM Memory IC 1Kbit Single Wire 100 kHz 8-PDIP
IC EEPROM 1KBIT SINGLE WIRE 8DIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 11LC010-E/P-ND | 11LC010-E/P | 98M4962 | 11LC010-E/P | 11LC010-E/P |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Supply Voltage | 2.5V ~ 5.5V | -40degC ~ 125degC (TA) | 2.5V ~ 5.5V |