The 24AA16-I/WF16K is a 16Kbit I²C serial EEPROM from Quarktwin Technology Ltd. It operates on a voltage range of 1.7V to 5.5V and supports a maximum clock frequency of 400 kHz. The device features low power consumption with a read current of 1 mA and a standby current of 1 OºA. It includes a two-wire serial interface, Schmitt trigger inputs for noise suppression, and output slope control to minimize ground bounce. The EEPROM supports a page write capability of 16 bytes and has a maximum page write time of 5 ms. It is designed for high endurance with more than 1 million erase/write cycles and offers data retention exceeding 200 years. The product is available in multiple package types, including 8-lead SOIC and 5-lead SOT-23, and is compliant with RoHS standards. It is suitable for industrial applications with temperature ranges from -40°C to +85°C and extended ranges up to +125°C.
IC EEPROM 16KBIT I2C 400KHZ DIE
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns Die
IC EEPROM 16KBIT I2C 400KHZ DIE
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24AA16-I/WF16K | 24AA16-I/WF16K | 24AA16-I/WF16K |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 900 ns | 900 ns | 900 ns |
| Density | 16 kbits | 16 kbits | 16 kbits |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |