Microchip Technology, Inc. SOT23 Memory IC and Storage Component 24AA025E64T-I/OT

Description
IC EEPROM 2KBIT I2C SOT23-6 Product overview: 24AA025E64T-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA025E64T-I/OT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 2KBIT I2C SOT23-6 Product overview: 24AA025E64T-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA025E64T-I/OT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-24AA025E64T-I/OT
SOT23 Memory IC and Storage Component 774-24AA025E64T-I/OT
IC EEPROM 2KBIT I2C SOT23-6 Product overview: 24AA025E64T-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA025E64T-I/OT can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C SOT23-6 Product overview: 24AA025E64T-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA025E64T-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 24AA025E64T-I/OT - 854704-24AA025E64T-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24AA025E64T-I/OT
854704-24AA025E64T-I/OT
Memory - EEPROM - 24AA025E64T-I/OT 854704-24AA025E64T-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 854704-24AA025E64T-I /OT Features: Memory IC 400 kHz 900 ns Package: Reel - TR Family Name: 24AA025 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 24AA025E64T-I/OTCT, 24AA025E64T-I/OTTR, 24AA025E64T-I/OT-ND, 24AA025E64T-I/OTDKR

Manufacturer: Microchip Technology
Win Source Part Number: 854704-24AA025E64T-I/OT
Features: Memory IC 400 kHz 900 ns
Package: Reel - TR
Family Name: 24AA025
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 24AA025E64T-I/OTCT, 24AA025E64T-I/OTTR, 24AA025E64T-I/OT-ND, 24AA025E64T-I/OTDKR

Buy Now Datasheet
Memory - 24AA025E64T-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-6

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-6

Buy Now Datasheet
Memory - 24AA025E64T-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-6

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-6

Buy Now Datasheet
Memory - 24AA025E64T-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-6

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-6

Buy Now Datasheet
IC EEPROM 2KBIT I2C SOT23-6

IC EEPROM 2KBIT I2C SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA025E64T-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA025E64T-I/OT
Integrated Circuits (ICs) - Memory - Memory 24AA025E64T-I/OT
IC EEPROM 2KBIT I2C SOT23-6

IC EEPROM 2KBIT I2C SOT23-6

Supplier's Site
Memory >> EEPROM - 24AA025E64T-I/OT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
24AA025E64T-I/OT
Memory >> EEPROM 24AA025E64T-I/OT
2Kbit I2C SOT-23-6 EEPROM ROHS

2Kbit I2C SOT-23-6 EEPROM ROHS

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C SOT23-6

IC EEPROM 2KBIT I2C SOT23-6

Supplier's Site Datasheet
Memory - 24AA025E64T-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns SOT-23-6

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns SOT-23-6

Buy Now Datasheet
Serial Eeprom, 2Kbit, 400Khz, Sot-23-6; Memory Interface Type Microchip - 66W7574 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 400Khz, Sot-23-6; Memory Interface Type Microchip
66W7574
Serial Eeprom, 2Kbit, 400Khz, Sot-23-6; Memory Interface Type Microchip 66W7574
SERIAL EEPROM, 2KBIT, 400KHZ, SOT-23-6; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:2 BLK (128 x 8bit); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:6Pins RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 400KHZ, SOT-23-6; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:2 BLK (128 x 8bit); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 2Kbit, 400Khz, Sot-23-6; Memory Interface Type Microchip - 99W1951 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 400Khz, Sot-23-6; Memory Interface Type Microchip
99W1951
Serial Eeprom, 2Kbit, 400Khz, Sot-23-6; Memory Interface Type Microchip 99W1951
SERIAL EEPROM, 2KBIT, 400KHZ, SOT-23-6; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:256K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:6Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 400KHZ, SOT-23-6; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:256K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:6Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site
Serial Eeprom, 2Kbit, 400Khz, Sot-23-6; Memory Size Microchip - 01X0466 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 400Khz, Sot-23-6; Memory Size Microchip
01X0466
Serial Eeprom, 2Kbit, 400Khz, Sot-23-6; Memory Size Microchip 01X0466
SERIAL EEPROM, 2KBIT, 400KHZ, SOT-23-6; Memory Size:2Kbit; EEPROM Memory Configuration:2 BLK (128 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply VoltageRoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 400KHZ, SOT-23-6; Memory Size:2Kbit; EEPROM Memory Configuration:2 BLK (128 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-24AA025E64T-I/OT 854704-24AA025E64T-I/OT 24AA025E64T-I/OTCT-ND 24AA025E64T-I/OT 24AA025E64T-I/OT 24AA025E64T-I/OT 24AA025E64T-I/OT 24AA025E64T-I/OT 66W7574
Product Name SOT23 Memory IC and Storage Component Memory - EEPROM - 24AA025E64T-I/OT Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory >> EEPROM Memory Memory Serial Eeprom, 2Kbit, 400Khz, Sot-23-6; Memory Interface Type Microchip
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27S29ADC - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details
4 suppliers
Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details