Microchip Technology, Inc. Datasheets for Semiconductor Power Modules
Semiconductor Power Modules contain power switches and rectifiers etc, and are offered in various topologies, voltages and current ratings. Common topologies include three-phase inverter stages with input bridge rectification and brakes, boost converters, and multi-level inverters. Power modules using IGBTs are often known as IGBT modules. SiC is also available in modules.
Semiconductor Power Modules: Learn more
| Product Name | Notes |
|---|---|
| • SiC Power MOSFET - Low RDS(on) - High temperature performance • Kelvin source for easy drive • Low stray inductance • Internal thermistor for temperature monitoring (optional) • High... | |
| IGBT products from Microchip provide high-quality solutions for a wide range of high-voltage and high-power applications. The switching frequency range spans from DC for minimal conduction loss to 150 kHz... | |
| IGBT-FIELDSTOP-600V is a family of Field Stop IGBT with ultra low VCE(ON). The family is available in various current and package options | |
| The Ultra Fast NPT - IGBT® family of products is the newest generation of planar IGBTs optimized for outstanding ruggedness and the best trade-off between conduction and switching losses | |
| FREDFETs Low RDSon Low input and Miller capacitance Low gate charge Fast intrinsic reverse diode Avalanche energy rated Very rugged Kelvin source for easy drive Low stray inductance Outstanding performance... | |
| IGBT 3 fast Low voltage drop Low leakage current Low switching losses Kelvin emitter for easy drive Low stray inductance Stable temperature behavior Very rugged Direct mounting to heatsink (isolated... | |
| IGBT 4 fast Low voltage drop Low tail current Low leakage current Kelvin emitter for easy drive Low stray inductance Stable temperature behavior Very rugged Direct mounting to heatsink (isolated... | |
| MOSFETs Low RDSon Low input and Miller capacitance Low gate charge Avalanche energy rated Very rugged Kelvin source for easy drive Low stray inductance Outstanding performance at high frequency operation... | |
| SiC Power MOSFET Low RDS(on) High temperature performance Kelvin source for easy drive Low stray inductance Internal thermistor for temperature monitoring (optional) High efficiency converter Outstanding performance at high frequency... | |
| Super junction MOSFET Ultra low RDSon Low Miller capacitance Ultra low gate charge Avalanche energy rated Kelvin source for easy drive Low stray inductance Internal thermistor for temperature monitoring (optional)... |