IC EEPROM 128B I2C 400KHZ 8SOIC Product overview: 24C00T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24C00T-I/SN can be used for catalog matching and distributor lookup.
EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3.5µs 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1123157-24C00T-I/SN
Packaging: Tape and Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 128b (16 x 8)
Access Time: 3500ns
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 4ms
Memory Interface: I2C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: 24C00
Manufacturer Pack Quantity: 3,300
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
EEPROM, 128BIT, -40 TO 85DEG C; Memory Size:128bit; EEPROM Memory Configuration:16 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
IC EEPROM 128B I2C 400KHZ 8SOIC
IC EEPROM 128B I2C 400KHZ 8SOIC
EEPROM Memory IC 128bit I²C 400 kHz 3.5 µs 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24C00T-I/SN | 24C00T-I/SN-ND | 1123157-24C00T-I/SN | 92C6938 | 24C00T-I/SN | 24C00T-I/SN | 24C00T-I/SN |
| Product Name | 400KHZ Memory IC and Storage Component | Memory | Memory - EEPROM - 24C00T-I/SN | Eeprom, 128Bit, -40 To 85Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 900 ns | 3500 ns | 3500 ns | 3500 ns | |||
| Data Retention | 200 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 0 kbits | 0 kbits | 0 kbits | 0 kbits | 0 kbits |