Microchip Technology, Inc. Memory 24AA01HT-I/MNY

Description
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-TDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24AA01HT-I/MNYCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-TDFN (2x3)

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-TDFN (2x3)

Buy Now Datasheet
Memory - 24AA01HT-I/MNYTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-TDFN (2x3)

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-TDFN (2x3)

Buy Now Datasheet
Memory - 24AA01HT-I/MNYDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-TDFN (2x3)

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-TDFN (2x3)

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-24AA01HT-I/MNY
400KHZ Memory IC and Storage Component 774-24AA01HT-I/MNY
IC EEPROM 1KBIT I2C 400KHZ 8TDFN Product overview: 24AA01HT-I/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA01HT-I/MNY can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT I2C 400KHZ 8TDFN Product overview: 24AA01HT-I/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA01HT-I/MNY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip - 98M5159 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip
98M5159
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip 98M5159
EEPROM, 1KBIT, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 1KBIT, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA01HT-I/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA01HT-I/MNY
Integrated Circuits (ICs) - Memory - Memory 24AA01HT-I/MNY
IC EEPROM 1KBIT I2C 400KHZ 8TDFN

IC EEPROM 1KBIT I2C 400KHZ 8TDFN

Supplier's Site
IC EEPROM 1KBIT I2C 400KHZ 8TDFN

IC EEPROM 1KBIT I2C 400KHZ 8TDFN

Supplier's Site Datasheet
Memory - 24AA01HT-I/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)

EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)

Buy Now Datasheet
IC EEPROM 1KBIT I2C 400KHZ 8TDFN

IC EEPROM 1KBIT I2C 400KHZ 8TDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24AA01HT-I/MNYCT-ND 774-24AA01HT-I/MNY 98M5159 24AA01HT-I/MNY 24AA01HT-I/MNY 24AA01HT-I/MNY 24AA01HT-I/MNY
Product Name Memory 400KHZ Memory IC and Storage Component Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-WFDFN Exposed Pad TDFN 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 -40degC ~ 85degC (TA) 1.7V ~ 5.5V 1.7V ~ 5.5V
Access Time 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Logic - FIFOs Memory - 67L401N - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 160 mA
View Details
Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details