Microchip Technology, Inc. Memory 24AA16-I/P

Description
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24AA16-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-PDIP

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-PDIP

Buy Now Datasheet
Serial Eeprom, 16Kbit, 400Khz, Dip-8; Memory Interface Type Microchip - 92C6857 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 16Kbit, 400Khz, Dip-8; Memory Interface Type Microchip
92C6857
Serial Eeprom, 16Kbit, 400Khz, Dip-8; Memory Interface Type Microchip 92C6857
SERIAL EEPROM, 16KBIT, 400KHZ, DIP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:16Kbit; EEPROM Memory Configuration:8 BLK (256K x 8bit); Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

SERIAL EEPROM, 16KBIT, 400KHZ, DIP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:16Kbit; EEPROM Memory Configuration:8 BLK (256K x 8bit); Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 24AA16-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-PDIP

EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-PDIP

Buy Now Datasheet
IC EEPROM 16KBIT I2C 400KHZ 8DIP

IC EEPROM 16KBIT I2C 400KHZ 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA16-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA16-I/P
Integrated Circuits (ICs) - Memory - Memory 24AA16-I/P
IC EEPROM 16KBIT I2C 400KHZ 8DIP

IC EEPROM 16KBIT I2C 400KHZ 8DIP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24AA16-I/P-ND 92C6857 24AA16-I/P 24AA16-I/P 24AA16-I/P
Product Name Memory Serial Eeprom, 16Kbit, 400Khz, Dip-8; Memory Interface Type Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V Through Hole
Data Rate 0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DDR3L128M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.25 ns
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - 54F189DC - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Cycle Time 15.5 ns
Density 0 kbits
View Details
2 suppliers
Memory - 28C17A-15I/L - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 16 kbits
View Details
Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details