Microchip Technology, Inc. Memory - EEPROM - 24C02CT-E/MNY 24C02CT-E/MNY

Description
Manufacturer: Microchip Technology Win Source Part Number: 906025-24C02CT-E/MNY Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 2Kb (256 x 8) I²C 100 kHz 3.5 µs 8-TDFN (2x3) Package: 8-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: 24C02C Categories: Integrated Circuits (ICs) Case / Package: 8-TDFN (2x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 906025-24C02CT-E/MNY Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 2Kb (256 x 8) I²C 100 kHz 3.5 µs 8-TDFN (2x3) Package: 8-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: 24C02C Categories: Integrated Circuits (ICs) Case / Package: 8-TDFN (2x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 24C02CT-E/MNY - 906025-24C02CT-E/MNY - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24C02CT-E/MNY
906025-24C02CT-E/MNY
Memory - EEPROM - 24C02CT-E/MNY 906025-24C02CT-E/MNY
Manufacturer: Microchip Technology Win Source Part Number: 906025-24C02CT-E/MNY Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 2Kb (256 x 8) I²C 100 kHz 3.5 µs 8-TDFN (2x3) Package: 8-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: 24C02C Categories: Integrated Circuits (ICs) Case / Package: 8-TDFN (2x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 906025-24C02CT-E/MNY
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: EEPROM Memory IC 2Kb (256 x 8) I²C 100 kHz 3.5 µs 8-TDFN (2x3)
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: 24C02C
Categories: Integrated Circuits (ICs)
Case / Package: 8-TDFN (2x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Memory - 24C02CT-E/MNY-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 100kHz 3.5µs 8-TDFN (2x3)

EEPROM Memory IC 2Kb (256 x 8) I²C 100kHz 3.5µs 8-TDFN (2x3)

Buy Now Datasheet
Singapore, Singapore
100KHZ Memory IC and Storage Component
774-24C02CT-E/MNY
100KHZ Memory IC and Storage Component 774-24C02CT-E/MNY
IC EEPROM 2KBIT I2C 100KHZ 8TDFN Product overview: 24C02CT-E/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24C02CT-E/MNY can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C 100KHZ 8TDFN Product overview: 24C02CT-E/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24C02CT-E/MNY can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - 24C02CT-E/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24C02CT-E/MNY
Integrated Circuits (ICs) - Memory - Memory 24C02CT-E/MNY
IC EEPROM 2KBIT I2C 100KHZ 8TDFN

IC EEPROM 2KBIT I2C 100KHZ 8TDFN

Supplier's Site
Memory - 24C02CT-E/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 100 kHz 3.5 µs 8-TDFN (2x3)

EEPROM Memory IC 2Kbit I²C 100 kHz 3.5 µs 8-TDFN (2x3)

Buy Now
IC EEPROM 2K I2C 100KHZ 8TDFN - 536-24C02CT-E/MNY - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 2K I2C 100KHZ 8TDFN
536-24C02CT-E/MNY
IC EEPROM 2K I2C 100KHZ 8TDFN 536-24C02CT-E/MNY
IC EEPROM 2K I2C 100KHZ 8TDFN

IC EEPROM 2K I2C 100KHZ 8TDFN

Supplier's Site
IC EEPROM 2KBIT I2C 100KHZ 8TDFN

IC EEPROM 2KBIT I2C 100KHZ 8TDFN

Supplier's Site Datasheet
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip - 24R8317 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip
24R8317
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip 24R8317
EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:100kHz; Memory Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:100kHz; Memory Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 906025-24C02CT-E/MNY 24C02CT-E/MNY-ND 774-24C02CT-E/MNY 24C02CT-E/MNY 24C02CT-E/MNY 536-24C02CT-E/MNY 24C02CT-E/MNY 24R8317
Product Name Memory - EEPROM - 24C02CT-E/MNY Memory 100KHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory IC EEPROM 2K I2C 100KHZ 8TDFN Memory Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 8-TDFN (2x3) 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad TDFN
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5 -40degC ~ 125degC (TA) 4.5V ~ 5.5V 5V; 5V
Access Time 3500 ns 3500 ns 3500 ns 3500 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details
Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AT24MAC402-SSHM-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 2 kbits
View Details