Microchip Technology, Inc. Memory 23A1024-I/ST

Description
SRAM Memory IC 1Mb (128K x 8) SPI - Quad I/O 20MHz 8-TSSOP
Request a Quote Datasheet
Description
SRAM Memory IC 1Mb (128K x 8) SPI - Quad I/O 20MHz 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 23A1024-I/ST-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 1Mb (128K x 8) SPI - Quad I/O 20MHz 8-TSSOP

SRAM Memory IC 1Mb (128K x 8) SPI - Quad I/O 20MHz 8-TSSOP

Buy Now Datasheet
Memory - SRAM - 23A1024-I/ST - 854659-23A1024-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 23A1024-I/ST
854659-23A1024-I/ST
Memory - SRAM - 23A1024-I/ST 854659-23A1024-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 854659-23A1024-I/ST Features: Memory IC 20 MHz Package: Tube Family Name: 23A1024 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 23A1024IST, 2266-23A1024-I/ST

Manufacturer: Microchip Technology
Win Source Part Number: 854659-23A1024-I/ST
Features: Memory IC 20 MHz
Package: Tube
Family Name: 23A1024
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 23A1024IST, 2266-23A1024-I/ST

Buy Now Datasheet
Singapore, Singapore
Quad Memory IC and Storage Component
774-23A1024-I/ST
Quad Memory IC and Storage Component 774-23A1024-I/ST
IC SRAM 1MBIT SPI/QUAD 8TSSOP Product overview: 23A1024-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-23A1024-I/ST can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT SPI/QUAD 8TSSOP Product overview: 23A1024-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-23A1024-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sram, Serial, 1Mbit, 1.8V, 8Tssop; Memory Size Microchip - 45W1399 - Newark, An Avnet Company
Chicago, IL, United States
Sram, Serial, 1Mbit, 1.8V, 8Tssop; Memory Size Microchip
45W1399
Sram, Serial, 1Mbit, 1.8V, 8Tssop; Memory Size Microchip 45W1399
SRAM, SERIAL, 1MBIT, 1.8V, 8TSSOP; Memory Size:1MB; SRAM Memory Configuration:128K x 8bit; Supply Voltage Range:1.7V to 2.2V; Memory Case Style:TSSOP; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

SRAM, SERIAL, 1MBIT, 1.8V, 8TSSOP; Memory Size:1MB; SRAM Memory Configuration:128K x 8bit; Supply Voltage Range:1.7V to 2.2V; Memory Case Style:TSSOP; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Sram 1Mbit, Sdi / Sqi, 20Mhz, 8-Tssop; Memory Size Microchip - 94T8192 - Newark, An Avnet Company
Chicago, IL, United States
Sram 1Mbit, Sdi / Sqi, 20Mhz, 8-Tssop; Memory Size Microchip
94T8192
Sram 1Mbit, Sdi / Sqi, 20Mhz, 8-Tssop; Memory Size Microchip 94T8192
SRAM 1MBIT, SDI / SQI, 20MHZ, 8-TSSOP; Memory Size:1MB; SRAM Memory Configuration:128K x 8bit; Supply Voltage Range:1.7V to 2.2V; Memory Case Style:TSSOP; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

SRAM 1MBIT, SDI / SQI, 20MHZ, 8-TSSOP; Memory Size:1MB; SRAM Memory Configuration:128K x 8bit; Supply Voltage Range:1.7V to 2.2V; Memory Case Style:TSSOP; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - 23A1024-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
23A1024-I/ST
Integrated Circuits (ICs) - Memory - Memory 23A1024-I/ST
IC SRAM 1MBIT SPI/QUAD 8TSSOP

IC SRAM 1MBIT SPI/QUAD 8TSSOP

Supplier's Site
IC SRAM 1MBIT SPI/QUAD 8TSSOP

IC SRAM 1MBIT SPI/QUAD 8TSSOP

Supplier's Site Datasheet
Memory - 23A1024-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 1Mbit SPI - Quad I/O 20 MHz 8-TSSOP

SRAM Memory IC 1Mbit SPI - Quad I/O 20 MHz 8-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 23A1024-I/ST-ND 854659-23A1024-I/ST 774-23A1024-I/ST 45W1399 23A1024-I/ST 23A1024-I/ST 23A1024-I/ST
Product Name Memory Memory - SRAM - 23A1024-I/ST Quad Memory IC and Storage Component Sram, Serial, 1Mbit, 1.8V, 8Tssop; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category SRAM Chip SRAM Chip SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 8000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" TSSOP 8-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.7V ~ 2.2V 1.7 Surface Mount 1.7V ~ 2.2V 1.7V ~ 2.2V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4033-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - 54F189DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 8.5 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Memory - CY14B104L-ZS25XC-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 4000 kbits
View Details
3 suppliers
SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details