Microchip Technology, Inc. 1.8V Memory IC and Storage Component 24AA256IP/G

Description
256K, 32K X 8 1.8V Ser Ee Product overview: 24AA256IP/G from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA256IP/G can be used for catalog matching and distributor lookup.
Request a Quote
Description
256K, 32K X 8 1.8V Ser Ee Product overview: 24AA256IP/G from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA256IP/G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.8V Memory IC and Storage Component - 774-24AA256IP/G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V Memory IC and Storage Component
774-24AA256IP/G
1.8V Memory IC and Storage Component 774-24AA256IP/G
256K, 32K X 8 1.8V Ser Ee Product overview: 24AA256IP/G from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA256IP/G can be used for catalog matching and distributor lookup.

256K, 32K X 8 1.8V Ser Ee Product overview: 24AA256IP/G from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA256IP/G can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EEPROM - 24AA256IP/G - 1222183-24AA256IP/G - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24AA256IP/G
1222183-24AA256IP/G
Memory - EEPROM - 24AA256IP/G 1222183-24AA256IP/G
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1222183-24AA256IP/G Packaging: Bulk Frequency: 400 kHz Memory Size: 32 kB Interface: I2C Access Time: 900 ns Categories: EEPROM Case / Package: DIP Max Frequency: 400 kHz Alternative Parts (Cross-Reference): 24AA256-I/PG; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Max Operating Temperature: 85 °C

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1222183-24AA256IP/G
Packaging: Bulk
Frequency: 400 kHz
Memory Size: 32 kB
Interface: I2C
Access Time: 900 ns
Categories: EEPROM
Case / Package: DIP
Max Frequency: 400 kHz
Alternative Parts (Cross-Reference): 24AA256-I/PG;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.8 V
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-24AA256IP/G 1222183-24AA256IP/G
Product Name 1.8V Memory IC and Storage Component Memory - EEPROM - 24AA256IP/G
Access Time 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details