Microchip Technology, Inc. Memory - SRAM - 23K256T-I/SN 23K256T-I/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 1123076-23K256T-I/SN Packaging: Reel Mounting Style: SMD Technology: SRAM Memory Type: Volatile Memory Size: 256Kb (32K x 8) Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Manufacturer Homepage: www.microchip.com Clock Frequency: 20MHz Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: 23K256 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1123076-23K256T-I/SN Packaging: Reel Mounting Style: SMD Technology: SRAM Memory Type: Volatile Memory Size: 256Kb (32K x 8) Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Manufacturer Homepage: www.microchip.com Clock Frequency: 20MHz Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: 23K256 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - 23K256T-I/SN - 1123076-23K256T-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 23K256T-I/SN
1123076-23K256T-I/SN
Memory - SRAM - 23K256T-I/SN 1123076-23K256T-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 1123076-23K256T-I/SN Packaging: Reel Mounting Style: SMD Technology: SRAM Memory Type: Volatile Memory Size: 256Kb (32K x 8) Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Manufacturer Homepage: www.microchip.com Clock Frequency: 20MHz Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: 23K256 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 1123076-23K256T-I/SN
Packaging: Reel
Mounting Style: SMD
Technology: SRAM
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 20MHz
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: 23K256
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Memory - 23K256T-I/SNTR-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC

SRAM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - 23K256T-I/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC

SRAM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - 23K256T-I/SNCT-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC

SRAM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-23K256T-I/SN
20MHZ Memory IC and Storage Component 774-23K256T-I/SN
IC SRAM 256KBIT SPI 20MHZ 8SOIC Product overview: 23K256T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-23K256T-I/SN can be used for catalog matching and distributor lookup.

IC SRAM 256KBIT SPI 20MHZ 8SOIC Product overview: 23K256T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-23K256T-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 23K256T-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
23K256T-I/SN
Integrated Circuits (ICs) - Memory - Memory 23K256T-I/SN
IC SRAM 256KBIT SPI 20MHZ 8SOIC

IC SRAM 256KBIT SPI 20MHZ 8SOIC

Supplier's Site
IC SRAM 256KBIT SPI 20MHZ 8SOIC

IC SRAM 256KBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet
Sram, 256Kbit, -40 To 85Deg C; Memory Size Microchip - 72AC7644 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 256Kbit, -40 To 85Deg C; Memory Size Microchip
72AC7644
Sram, 256Kbit, -40 To 85Deg C; Memory Size Microchip 72AC7644
SRAM, 256KBIT, -40 TO 85DEG C; Memory Size:256Kbit; SRAM Memory Configuration:32K x 8bit; Supply Voltage Range:2.7V to 3.6V; Memory Case Style:SOIC; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

SRAM, 256KBIT, -40 TO 85DEG C; Memory Size:256Kbit; SRAM Memory Configuration:32K x 8bit; Supply Voltage Range:2.7V to 3.6V; Memory Case Style:SOIC; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 23K256T-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 256Kbit SPI 20 MHz 8-SOIC

SRAM Memory IC 256Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet
IC SRAM 256KBIT SPI 20MHZ 8SOIC

IC SRAM 256KBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1123076-23K256T-I/SN 23K256T-I/SNTR-ND 774-23K256T-I/SN 23K256T-I/SN 23K256T-I/SN 72AC7644 23K256T-I/SN 23K256T-I/SN
Product Name Memory - SRAM - 23K256T-I/SN Memory 20MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Sram, 256Kbit, -40 To 85Deg C; Memory Size Microchip Memory Memory
Memory Category Volatile; SRAM Chip SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.7V ~ 3.6V 2.7V ~ 3.6V -3.3V; 2.7 Surface Mount 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Access Time 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 71024S20TYGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Memory - CY14B104L-ZS20XC-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 4000 kbits
View Details
3 suppliers