IC EEPROM 2KBIT I2C 400KHZ 8SOIC Product overview: 24AA025UIDT-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA025UIDT-I/SN
Manufacturer: Microchip Technology
Win Source Part Number: 854707-24AA025UIDT-I
Features: Memory IC 400 kHz 900 ns
Package: Reel - TR
Family Name: 24AA025
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 24AA025UIDT-I/SNCT, 24AA025UIDT-I/SN-ND,
EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400kHz 900ns 8-SOIC
EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400kHz 900ns 8-SOIC
EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400kHz 900ns 8-SOIC
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24AA025UIDT-I/SN | 854707-24AA025UIDT-I/SN | 24AA025UIDT-I/SNCT-ND | 24AA025UIDT-I/SN | 24AA025UIDT-I/SN | 24AA025UIDT-I/SN |
| Product Name | 400KHZ Memory IC and Storage Component | Memory - EEPROM - 24AA025UIDT-I/SN | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 900 ns | 900 ns | 900 ns | |||
| Data Retention | 200 years | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 2 kbits | 2 kbits | 2 kbits | 2 kbits |