Microchip Technology, Inc. Memory 24AA16T-I/OT

Description
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns SOT-23-5
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24AA16T-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - 24AA16T-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - 24AA16T-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - EEPROM - 24AA16T-I/OT - 005507-24AA16T-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24AA16T-I/OT
005507-24AA16T-I/OT
Memory - EEPROM - 24AA16T-I/OT 005507-24AA16T-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 005507-24AA16T-I/OT Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Access Time: 900ns Family Name: 24AA16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Alternative Parts (Cross-Reference): CAT24C16TDI; CAT24C16TDE-GT3; CAT24AA16TDI-GT10; S-24C16DI-M5T1U5 ; Introduction Date: September 19, 1996 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 005507-24AA16T-I/OT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Access Time: 900ns
Family Name: 24AA16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): CAT24C16TDI; CAT24C16TDE-GT3; CAT24AA16TDI-GT10; S-24C16DI-M5T1U5 ;
Introduction Date: September 19, 1996
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
EEPROM - 352252 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
352252
EEPROM 352252
16K, 2K X 8 1.8V SERIAL EE, IND

16K, 2K X 8 1.8V SERIAL EE, IND

Supplier's Site
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-24AA16T-I/OT
SOT23 Memory IC and Storage Component 774-24AA16T-I/OT
IC EEPROM 16KBIT I2C SOT23-5 Product overview: 24AA16T-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA16T-I/OT can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT I2C SOT23-5 Product overview: 24AA16T-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA16T-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24AA16T-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns SOT-23-5

EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns SOT-23-5

Buy Now Datasheet
IC EEPROM 16KBIT I2C SOT23-5

IC EEPROM 16KBIT I2C SOT23-5

Supplier's Site Datasheet
IC EEPROM 16KBIT I2C SOT23-5

IC EEPROM 16KBIT I2C SOT23-5

Supplier's Site Datasheet
Serial Eeprom, 16Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip - 92C6865 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 16Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip
92C6865
Serial Eeprom, 16Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip 92C6865
SERIAL EEPROM, 16KBIT, 400KHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:16Kbit; EEPROM Memory Configuration:8 BLK (256 x 8bit); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

SERIAL EEPROM, 16KBIT, 400KHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:16Kbit; EEPROM Memory Configuration:8 BLK (256 x 8bit); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 16Kbit, 400Khz, Sot-23-5; Memory Size Microchip - 35M0707 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 16Kbit, 400Khz, Sot-23-5; Memory Size Microchip
35M0707
Serial Eeprom, 16Kbit, 400Khz, Sot-23-5; Memory Size Microchip 35M0707
SERIAL EEPROM, 16KBIT, 400KHZ, SOT-23-5; Memory Size:16Kbit; EEPROM Memory Configuration:8 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply RoHS Compliant: Yes

SERIAL EEPROM, 16KBIT, 400KHZ, SOT-23-5; Memory Size:16Kbit; EEPROM Memory Configuration:8 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA16T-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA16T-I/OT
Integrated Circuits (ICs) - Memory - Memory 24AA16T-I/OT
IC EEPROM 16KBIT I2C SOT23-5

IC EEPROM 16KBIT I2C SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24AA16T-I/OTDKR-ND 005507-24AA16T-I/OT 352252 774-24AA16T-I/OT 24AA16T-I/OT 24AA16T-I/OT 24AA16T-I/OT 92C6865 24AA16T-I/OT
Product Name Memory Memory - EEPROM - 24AA16T-I/OT EEPROM SOT23 Memory IC and Storage Component Memory Memory Memory Serial Eeprom, 16Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SC-74A, SOT-753 SOT-23-5 SOT-23 SC-74A, SOT-753 SC-74A, SOT-753 SOT-23
Supply Voltage 1.7V ~ 5.5V 1.7 V ~ 5.5 V -3.3V; 1.7 1.7V ~ 5.5V 1.7V ~ 5.5V -40degC ~ 85degC (TA)
Access Time 900 ns 3500 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details