Microchip Technology, Inc. Memory 24C01C/P

Description
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24C01C/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs 8-PDIP

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs 8-PDIP

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-24C01C/P
400KHZ Memory IC and Storage Component 774-24C01C/P
IC EEPROM 1KBIT I2C 400KHZ 8DIP Product overview: 24C01C/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24C01C/P can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT I2C 400KHZ 8DIP Product overview: 24C01C/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24C01C/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 24C01C/P - 128518-24C01C/P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24C01C/P
128518-24C01C/P
Memory - EEPROM - 24C01C/P 128518-24C01C/P
Manufacturer: Microchip Technology Win Source Part Number: 128518-24C01C/P Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 1Kb (128 x 8) Access Time: 3500ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 128518-24C01C/P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 1Kb (128 x 8)
Access Time: 3500ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - 24C01C/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory
24C01C/P
Memory 24C01C/P
EEPROM Memory IC 1Kbit I²C 400 kHz 3.5 µs 8-PDIP

EEPROM Memory IC 1Kbit I²C 400 kHz 3.5 µs 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24C01C/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24C01C/P
Integrated Circuits (ICs) - Memory - Memory 24C01C/P
IC EEPROM 1KBIT I2C 400KHZ 8DIP

IC EEPROM 1KBIT I2C 400KHZ 8DIP

Supplier's Site
Memory 24C01C/P
IC EEPROM 1KBIT I2C 400KHZ 8DIP

IC EEPROM 1KBIT I2C 400KHZ 8DIP

Supplier's Site Datasheet
Eeprom, 1Kbit, 0 To 70Deg C Rohs Compliant Microchip - 66AH1891 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, 0 To 70Deg C Rohs Compliant Microchip
66AH1891
Eeprom, 1Kbit, 0 To 70Deg C Rohs Compliant Microchip 66AH1891
EEPROM, 1KBIT, 0 TO 70DEG C ROHS COMPLIANT: YES

EEPROM, 1KBIT, 0 TO 70DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24C01C/P-ND 774-24C01C/P 128518-24C01C/P 24C01C/P 24C01C/P 24C01C/P 66AH1891
Product Name Memory 400KHZ Memory IC and Storage Component Memory - EEPROM - 24C01C/P Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 1Kbit, 0 To 70Deg C Rohs Compliant Microchip
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" Tube DIP; 8-PDIP DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 0degC ~ 70degC (TA)
Access Time 3500 ns 3500 ns 3500 ns 3500 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory - 28C64A-20B/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 64 kbits
View Details
SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory IC and Storage Component - 736-DP84T22V-25 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0 C (32 F)
View Details
3 suppliers