The 11AA161T-I/TT is a 16 Kbit Serial EEPROM from Lingto Electronic Limited, organized as 2,048 x 8 bits. It features a single I/O UNI/O® serial interface, allowing for efficient data communication. The device operates on a supply voltage range of 1.8V to 5.5V and is designed with low-power CMOS technology, consuming a typical active current of 1 mA and a maximum standby current of 1 µA. This EEPROM supports a maximum bit rate of 100 kbps and includes a self-timed write cycle with a page-write buffer capable of handling up to 16 bytes. It also incorporates a STATUS register for enhanced control, block write protection options, and built-in write protection features to safeguard data integrity. The device boasts high reliability with an endurance of 1,000,000 erase/write cycles and a data retention period exceeding 200 years. The 11AA161T-I/TT is available in various package types, including 3-lead SOT-23, 4-lead Chip Scale, and 8-lead PDIP, SOIC, MSOP, and TDFN packages, making it suitable for a wide range of applications. It is compliant with RoHS standards and offers ESD protection greater than 4,000V, ensuring robust performance in various environments.
Manufacturer: Microchip Technology
Win Source Part Number: 1320876-11AA161T-I/T
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Voltage - Supply: 1.8V ~ 5.5V
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: TO-236-3, SC-59, SOT-23-3
Memory Format: EEPROM
Clock Frequency: 100 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: Single Wire
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 150-11AA161T-I/TTTR,
Base Product Number: 11AA161
RoHS Status: ROHS3 Compliant
IC EEPROM 16KBIT SGL WIRE SOT23 Product overview: 11AA161T-I/TT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-11AA161T-I/TT can be used for catalog matching and distributor lookup.
EEPROM Memory IC 16Kb (2K x 8) Single Wire 100kHz SOT-23-3
EEPROM Memory IC 16Kb (2K x 8) Single Wire 100kHz SOT-23-3
EEPROM Memory IC 16Kb (2K x 8) Single Wire 100kHz SOT-23-3
EEPROM Memory IC 16Kbit Single Wire 100 kHz SOT-23-3
IC EEPROM 16KBIT SGL WIRE SOT23
EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial UNI/O; Clock Frequency:100kHz; Memory Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes
IC EEPROM 16KBIT SGL WIRE SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1320876-11AA161T-I/TT | 774-11AA161T-I/TT | 150-11AA161T-I/TTDKR-ND | 11AA161T-I/TT | 11AA161T-I/TT | 59T0196 | 11AA161T-I/TT |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | SOT23 Memory IC and Storage Component | Memory | Memory | Memory | Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | SOT-23 | |||
| Supply Voltage | 1.8V ~ 5.5V | -3.3V; 1.8 | 1.8V ~ 5.5V | 1.8V ~ 5.5V | -40degC ~ 85degC (TA) |