EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIC
EEPROM, 64KBIT, -40 TO 85DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
IC EEPROM 64KBIT I2C 8SOIC
IC EEPROM 64KBIT I2C 8SOIC
EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-SOIC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24AA64T-I/SNG-ND | 30H1470 | 24AA64T-I/SNG | 24AA64T-I/SNG | 24AA64T-I/SNG |
| Product Name | Memory | Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | NSOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage | 1.7V ~ 5.5V | -40degC ~ 85degC (TA) | 1.7V ~ 5.5V | ||
| Data Rate | 0 MHz | 0 MHz |