Manufacturer: Microchip Technology
Win Source Part Number: 854725-24C65-I/P
Features: Memory IC 400 kHz 900 ns
Package: Tube
Family Name: 24C65
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 24C65-I/P-NDR, 24C65-I/PR, 24C65-I/PR-ND, 24C65IP
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-PDIP
IC EEPROM 64KBIT I2C 400KHZ 8DIP Product overview: 24C65-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24C65-I/P can be used for catalog matching and distributor lookup.
IC EEPROM 64KBIT I2C 400KHZ 8DIP
IC EEPROM 64KBIT I2C 400KHZ 8DIP
EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-PDIP
Features:
SERIAL EEPROM, 64KBIT, 400KHZ, DIP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 854725-24C65-I/P | 24C65-I/P-ND | 774-24C65-I/P | 24C65-I/P | 24C65-I/P | 24C65-I/P | 70045216 | 92C6986 |
| Product Name | Memory - EEPROM - 24C65-I/P | Memory | 400KHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | 64K, 8K X 8 SMART SERIAL IND | Serial Eeprom, 64Kbit, 400Khz, Dip-8; Memory Interface Type Microchip |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM | EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to ? C (-40 to ? F) | ||||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | PDIP | DIP | ||||
| Supply Voltage | 4.5V ~ 6V | -4.5V; 4.5 | Through Hole | 4.5V ~ 6V | ||||
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns |