Microchip Technology, Inc. Memory 24AA02E48T-E/OT

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-5
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24AA02E48T-E/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - 24AA02E48T-E/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - 24AA02E48T-E/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-24AA02E48T-E/OT
SOT23 Memory IC and Storage Component 774-24AA02E48T-E/OT
IC EEPROM 2KBIT I2C SOT23-5 Product overview: 24AA02E48T-E/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA02E48T-E/OT can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C SOT23-5 Product overview: 24AA02E48T-E/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA02E48T-E/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C SOT23-5

IC EEPROM 2KBIT I2C SOT23-5

Supplier's Site Datasheet
Memory - 24AA02E48T-E/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns SOT-23-5

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns SOT-23-5

Buy Now Datasheet
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip - 85X2450 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip
85X2450
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip 85X2450
EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:2 BLK (128 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:2 BLK (128 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C SOT23-5

IC EEPROM 2KBIT I2C SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA02E48T-E/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA02E48T-E/OT
Integrated Circuits (ICs) - Memory - Memory 24AA02E48T-E/OT
IC EEPROM 2KBIT I2C SOT23-5

IC EEPROM 2KBIT I2C SOT23-5

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24AA02E48T-E/OTCT-ND 774-24AA02E48T-E/OT 24AA02E48T-E/OT 24AA02E48T-E/OT 85X2450 24AA02E48T-E/OT 24AA02E48T-E/OT
Product Name Memory SOT23 Memory IC and Storage Component Memory Memory Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753 SOT-23
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 1.7V ~ 5.5V 1.7V ~ 5.5V -40degC ~ 125degC (TA)
Access Time 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 16-4072-01A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71124S15YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details