Microchip Technology, Inc. Datasheets for Memory Chips

Memory chips are internal storage areas in computers. Although the term "memory chip" commonly refers to a computer's random access memory (RAM), this product area includes many different types of electronic data storage. Computer memory stores data electronically in cells. Without memory chips, a computer could not read programs or retain data.
Memory Chips: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
High-performance 1M EEPROM offers access times to 200ns with 54mW power dissipation and 3.0V supply voltage. Deselected, CMOS standby current is less than 20µA . It is accessed like static...
Microchip Technology Inc.’s AT30TSE002A digital temperature sensor converts temperature from -40°C and +125°C to a digital word. This sensor meets JEDEC Specification JC42.4 Mobile Platform Memory Module Thermal Sensor Component.
Microchip Technology Inc.’s AT30TSE002B digital temperature sensor converts temperature from -40°C and +125°C to a digital word. This sensor meets JEDEC Specification JC42.4 Mobile Platform Memory Module Thermal Sensor Component.
Microchip's AT30TSE752A temperature sensor is capable of measuring and converting temperatures from -55ºC to +125ºC to a digital word and provides a typical accuracy of +-0.5ºC over the operating temperature...
Microchip's AT30TSE754A temperature sensor is capable of measuring and converting temperatures from -55ºC to +125ºC to a digital word and provides a typical accuracy of +-0.5ºC over the operating temperature...
Microchip's AT30TSE758A temperature sensor is capable of measuring and converting temperatures from -55ºC to +125ºC to a digital word and provides a typical accuracy of +-0.5ºC over the operating temperature...
The Microchip AT28HC64B is a high-performance 64Kbit Parallel EEPROM offering access times to 55ns with power dissipation of 220mW. Deselected, CMOS standby current is less than 100μA. Accessed like static...
The Microchip AT28HC64BF is a high-performance 64Kbit Parallel EEPROM offering access times to 55ns with power dissipation of 220mW. Deselected, CMOS standby current is less than 100µA. Accessed like static...
The Microchip AT30TSE004A is a 1.7V rated minimum operating voltage combination Serial EEPROM and temperature sensor device containing 4096-bits of EEPROM organized as 512-bytes of eight bits each. The Serial...
The Microchip AT34C02D is a 2 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 256 x 8 and is...
The Microchip AT34C04 is a 4 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 512 x 8 and is...

<< Prev Next >>