EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 14-TSSOP
IC EEPROM 512KBIT I2C 14TSSOP Product overview: 24AA512T-I/ST14 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA512T-I/ST14 can be used for catalog matching and distributor lookup.
IC EEPROM 512KBIT I2C 14TSSOP
EEPROM, 512KBIT, -40 TO 85DEG C; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 14-TSSOP
IC EEPROM 512KBIT I2C 14TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24AA512T-I/ST14-ND | 774-24AA512T-I/ST14 | 24AA512T-I/ST14 | 92C6904 | 24AA512T-I/ST14 | 24AA512T-I/ST14 |
| Product Name | Memory | Memory IC and Storage Component | Memory | Eeprom, 512Kbit, -40 To 85Deg C; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | |||
| Supply Voltage | 1.7V ~ 5.5V | -3.3V; 1.7 | 1.7V ~ 5.5V | Surface Mount | ||
| Access Time | 900 ns | 900 ns | 900 ns |