Microchip Technology, Inc. EEPROM 24AA1025-I/SM

Description
1M 128Kx8 1.8V Ser. EEPROM,24AA1025-I/SM
Request a Quote Datasheet
Description
1M 128Kx8 1.8V Ser. EEPROM,24AA1025-I/SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 6678154P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6678154P
EEPROM 6678154P
1M 128Kx8 1.8V Ser. EEPROM,24AA1025-I/SM

1M 128Kx8 1.8V Ser. EEPROM,24AA1025-I/SM

Supplier's Site
EEPROM - 8895392 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8895392
EEPROM 8895392
1M 128Kx8 1.8V Ser. EEPROM,24AA1025-I/SM

1M 128Kx8 1.8V Ser. EEPROM,24AA1025-I/SM

Supplier's Site
Memory - EEPROM - 24AA1025-I/SM - 1003274-24AA1025-I/SM - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24AA1025-I/SM
1003274-24AA1025-I/SM
Memory - EEPROM - 24AA1025-I/SM 1003274-24AA1025-I/SM
Manufacturer: Microchip Technology Win Source Part Number: 1003274-24AA1025-I/S M Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Mb (128K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIJ Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1003274-24AA1025-I/SM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Mb (128K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIJ
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
400KHZ Memory IC and Storage Component - 774-24AA1025-I/SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-24AA1025-I/SM
400KHZ Memory IC and Storage Component 774-24AA1025-I/SM
IC EEPROM 1MBIT I2C 400KHZ 8SOIJ Product overview: 24AA1025-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA1025-I/SM can be used for catalog matching and distributor lookup.

IC EEPROM 1MBIT I2C 400KHZ 8SOIJ Product overview: 24AA1025-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA1025-I/SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24AA1025-I/SM-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-SOIJ

EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-SOIJ

Buy Now Datasheet
Memory - 24AA1025-I/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit I²C 400 kHz 900 ns 8-SOIJ

EEPROM Memory IC 1Mbit I²C 400 kHz 900 ns 8-SOIJ

Buy Now Datasheet
Serial Eeprom, 1Mbit, 400Khz, Soij-8; Memory Interface Type Microchip - 56K7662 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Mbit, 400Khz, Soij-8; Memory Interface Type Microchip
56K7662
Serial Eeprom, 1Mbit, 400Khz, Soij-8; Memory Interface Type Microchip 56K7662
SERIAL EEPROM, 1MBIT, 400KHZ, SOIJ-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

SERIAL EEPROM, 1MBIT, 400KHZ, SOIJ-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 1MBIT I2C 400KHZ 8SOIJ

IC EEPROM 1MBIT I2C 400KHZ 8SOIJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA1025-I/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA1025-I/SM
Integrated Circuits (ICs) - Memory - Memory 24AA1025-I/SM
IC EEPROM 1MBIT I2C 400KHZ 8SOIJ

IC EEPROM 1MBIT I2C 400KHZ 8SOIJ

Supplier's Site
IC EEPROM 1MBIT I2C 400KHZ 8SOIJ

IC EEPROM 1MBIT I2C 400KHZ 8SOIJ

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 6678154P 8895392 1003274-24AA1025-I/SM 774-24AA1025-I/SM 24AA1025-I/SM-ND 24AA1025-I/SM 56K7662 24AA1025-I/SM 24AA1025-I/SM 24AA1025-I/SM
Product Name EEPROM EEPROM Memory - EEPROM - 24AA1025-I/SM 400KHZ Memory IC and Storage Component Memory Memory Serial Eeprom, 1Mbit, 400Khz, Soij-8; Memory Interface Type Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Density 8000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type SOIJ 8-SOIJ SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIJ SOIC; 8-SOIC (0.209", 5.30mm Width)
Pins 8 8 8 8
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 1 kbits
View Details
SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - 16-3603-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers