SRAM - Synchronous Memory IC 512Kb (64K x 8) SPI - Dual I/O 20MHz 8-SOIC
IC SRAM 512KBIT SPI/DUAL 8SOIC
IC SRAM 512KBIT SPI/DUAL 8SOIC
SRAM - Synchronous Memory IC 512Kbit SPI - Dual I/O 20 MHz 8-SOIC
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 23LCV512T-E/SN-ND | 23LCV512T-E/SN | 23LCV512T-E/SN | 23LCV512T-E/SN |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |