Microchip Technology, Inc. Datasheets for Network Cards and Network Controllers
Network cards and network controllers are expansion boards inserted into computers that allow them to connect to a network.
Network Cards and Network Controllers: Learn more
| Product Name | Notes |
|---|---|
| *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Features Non-PCI Single-Chip Ethernet Controller Fully Supports Full Duplex... | |
| AVB endpoints components are Intelligent Ethernet Controllers that integrate AVB protocols and a set of additional features to enable engineers designing AVB capable products in no time and with almost... | |
| In addition to an integrated Media Access Controller (MAC), Microchip’s LAN89218 includes a physical interface (PHY) and an SRAM-like slave port, which is a simple, yet highly functional Host Bus... | |
| LAN9420/LAN9420i is a full-featured, Fast Ethernet controller which allows for the easy and cost-effective integration of Fast Ethernet into a PCI-based system. LAN9420/LAN9420i consists of a PCI Local Bus Specification... | |
| Microchip's ENC28J60 is a 28-pin, 10BASE-T stand alone Ethernet Controller with on board MAC & PHY, 8 Kbytes of Buffer RAM and an SPI serial interface. With a small foot... | |
| Microchip's ENC424J600 offers low-cost stand-alone 10/100 Base-T Ethernet interface controller with integrated MAC & PHY, hardware cryptographic security engines and factory preprogrammed unique MAC address. A 24-Kbyte on-chip RAM buffer... | |
| Microchip's ENC624J600 offers low-cost stand-alone 10/100 Base-T Ethernet interface controller with integrated MAC & PHY, hardware cryptographic security engines and factory preprogrammed unique MAC address. A 24-Kbyte on-chip RAM buffer... | |
| Microchip's LAN7430 is a PCIe 3.1 (at 2.5GT/s) to Gigabit Ethernet bridge, providing an ultra-high-performan ce and cost-effective PCIe to Ethernet connectivity solution. LAN7430 contains an integrated Ethernet PHY, PCIe... | |
| Microchip's LAN7500 is a Hi-Speed USB 2.0 to 10/100/1000 Gigabit Ethernet controller providing a high-performance and cost-effective USB to Ethernet connectivity solution. The LAN7500 contains an integrated 10/100/1000 Gigabit Ethernet... | |
| Microchip's LAN7800 is a Super Speed USB3 Gen1 to 10/100/1000 Gigabit Ethernet bridge providing an ultra high-performance and cost-effective USB to Ethernet connectivity solution. The LAN7800 contains an integrated 10/100/1000... | |
| Microchip's LAN7801 is a Super Speed USB3 Gen1 to 10/100/1000 Gigabit Ethernet bridge providing an ultra high-performance and cost-effective USB to RGMII connectivity solution. The LAN7801 contains an integrated USB... | |
| Microchip's LAN7850 is a USB High Speed or HSIC to 10/100/1000 Gigabit Ethernet bridge providing an ultra high-performance and cost-effective USB to Ethernet connectivity solution. The LAN7850 contains an integrated... | |
| Microchip's LAN89530 was specifically designed to provide a high performance, low-cost USB to 10/100 Ethernet connectivity solution with a Hi-Speed USB interface for Automotive applicaitons. The internal USB device controller... | |
| Microchip's LAN89730 was specifically designed to provide a high-performance, low-cost USB to 10/100 Ethernet connectivity solution with a Hi-Speed Inter-Chip (HSIC) interface for automotive applications. Many high-performance mobile processor include... | |
| Microchip's LAN9500 and LAN9500A Hi-Speed USB 2.0 to 10/100 Ethernet controllers provide a high-performance, cost-competitive USB to Ethernet connectivity solution containing an integrated 10/100 Ethernet PHY, Hi-Speed USB 2.0 PHY,... | |
| Microchip's LAN9512/LAN9512i are the industry's first fully-integrated, Hi-Speed USB 2.0 hub and high-performance 10/100 Ethernet controllers. LAN9512/LAN9512i are specifically designed to provide system architects with a low-cost, power-efficient, small-footprint USB... | |
| Microchip's LAN9513/LAN9513i are the industry's first fully-integrated, Hi-Speed USB 2.0 hub and high-performance 10/100 Ethernet controllers. The LAN9513/LAN9513i are specifically designed to provide system architects with a low-cost, power-efficient, small-footprint... | |
| Microchip's LAN9514/LAN9514i are the industry's first fully-integrated, Hi-Speed USB 2.0 hub and high-performance 10/100 Ethernet controllers. The LAN9514/LAN9514i are specifically designed to provide system architects with a low-cost, power-efficient, small-footprint... | |
| Microchip's LAN9730 was specifically designed to provide a high-performance, low-cost USB to 10/100 Ethernet connectivity solution with a Hi-Speed Inter-Chip (HSIC) interface. Taking advantage of the broad availability of existing... | |
| Product overview data is currently unavailable. | |
| The CENTAUR KS8695X, Multi-Port Gateway-on-a-Chip, delivers a high level of networking integration and performance for accelerating broadband gateway development. Key components integrated in the KS8695X include: Integrated Layer 2 managed... | |
| The KSZ8441 product is an IEEE 1588v2-enabled Ethernet controller device with an internal MAC and PHY that provides integrated communication and synchronization for a range of industrial Ethernet applications. The... | |
| The KSZ8692PB, KSZ8692PB-S is a highly integrated System-on-Chip (SoC) containing an ARM™ 922T 32-bit processor and a rich set of peripherals to address the cost-sensitive, high-performance needs of a wide... | |
| The KSZ8841-series of single-port controllers includes PCI and non-PCI CPU interfaces. The KSZ8841-PMQL datasheet describes PCI CPU interface chips. KSZ8841-PMQL is PQFP package chip. For information on the non-PCI controller,... | |
| The KSZ8851 is a single-port controller chip with a SPI or 8-/16-/32-bit non-PCI CPU interface. Available in 32-/48-/128-pin packages, the KSZ8851 is for applications requiring cost-effective, high-throughput Ethernet connectivity in... | |
| The KSZ9692XPB is a highly integrated System-on-Chip (SoC) containing an ARM™ 922T 32-bit processor and a rich set of peripherals to address the cost-sensitive, high-performance needs of a wide variety... | |
| The LAN9115 is a full-featured, single-chip 10/100 Ethernet controller designed for embedded applications where performance, flexibility, ease of integration and system cost control are required. The LAN9115 has been architected... | |
| The LAN9116 is a full-featured, single-chip 10/100 Ethernet controller designed for embedded applications where performance, flexibility, ease of integration and system cost control are required. The LAN9116 has been architected... | |
| The LAN9117 is a full-featured, single-chip 10/100 Ethernet controller designed for embedded applications where performance, flexibility, ease of integration and system cost control are required. The LAN9117 has been specifically... | |
| The LAN9118 is a full-featured, single-chip 10/100 Ethernet controller designed for embedded applications where performance, flexibility, ease of integration and system cost control are required. The LAN9118 has been specifically... | |
| The LAN91C100FD is designed to facilitate the implementation of first generation Fast Ethernet adapters and connectivity products. For this first generation of products, flexibility dominates over integration. The LAN91C100FD is... | |
| The LAN91C110 is designed to facilitate the implementation of second generation Fast Ethernet PC Card adapters and other non-PCI connectivity products. The LAN91C110 is a digital device that implements the... | |
| The LAN91C96 is a VLSI Ethernet Controller that combines Local Bus, PCMCIA, and Motorola 68000 bus interfaces in one chip. LAN91C96 integrates all MAC and physical layer functions, as well... | |
| The LAN9210 is a full-featured, single-chip 10/100 Ethernet controller designed for embedded applications where performance, flexibility, ease of integration and system cost control are required. The LAN9210 is fully IEEE... | |
| The LAN9211 is a full-featured, single-chip 10/100 Ethernet controller designed for embedded applications where performance, flexibility, ease of integration and system cost control are required. The LAN9211 has been specifically... | |
| The LAN9215(i) is a full-featured, single-chip 10/100 Ethernet controller designed for embedded applications where performance, flexibility, ease of integration and system cost control are required. The LAN9215(i) has been architected... | |
| The LAN9217 is a full-featured, single-chip 10/100 Ethernet controller designed for embedded applications where performance, flexibility, ease of integration and system cost control are required. The LAN9217 has been specifically... | |
| The LAN9218(i) is a full-featured, single-chip 10/100 Ethernet controller designed for embedded applications where performance, flexibility, ease of integration and system cost control are required. The LAN9218(i) has been specifically... | |
| The LAN9220 is a full-featured, single-chip 10/100 Ethernet controller designed for embedded applications where performance, flexibility, ease of integration and system cost control are required. The LAN9220 is fully IEEE... | |
| The LAN9221/LAN9221i is a full-featured, single-chip 10/100 Ethernet controller designed for embedded applications where performance, flexibility, ease of integration and system cost control are required. The LAN9221/LAN9221i has been specifically... | |
| The LAN9250 is a full-featured, single-chip 10/100 Ethernet controller designed for embedded applications where performance,flexibil ity, ease of integration and system cost control are required. The LAN9250 has been specifically... | |
| The Microchip LAN91C111 is designed to facilitate the implementation of a third generation of Fast Ethernet connectivity solutions for embedded applications. For this third generation of products, flexibility and integration... |