Microchip Technology, Inc. Memory 11LC161T-I/MNY

Description
EEPROM Memory IC 16Kb (2K x 8) Single Wire 100kHz 8-TDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) Single Wire 100kHz 8-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 11LC161T-I/MNY-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) Single Wire 100kHz 8-TDFN (2x3)

EEPROM Memory IC 16Kb (2K x 8) Single Wire 100kHz 8-TDFN (2x3)

Buy Now Datasheet
Memory - 11LC161T-I/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit Single Wire 100 kHz 8-TDFN (2x3)

EEPROM Memory IC 16Kbit Single Wire 100 kHz 8-TDFN (2x3)

Buy Now Datasheet
IC EEPROM 16KBIT SGL WIRE 8TDFN

IC EEPROM 16KBIT SGL WIRE 8TDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 11LC161T-I/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
11LC161T-I/MNY
Integrated Circuits (ICs) - Memory - Memory 11LC161T-I/MNY
IC EEPROM 16KBIT SGL WIRE 8TDFN

IC EEPROM 16KBIT SGL WIRE 8TDFN

Supplier's Site
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip - 59T0208 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip
59T0208
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip 59T0208
EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial UNI/O; Clock Frequency:100kHz; Memory Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial UNI/O; Clock Frequency:100kHz; Memory Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 11LC161T-I/MNY-ND 11LC161T-I/MNY 11LC161T-I/MNY 11LC161T-I/MNY 59T0208
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad TDFN
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - CAT24C05TDGI-T3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 4 kbits
View Details