Microchip Technology, Inc. Datasheets for Memory Chips
Memory chips are internal storage areas in computers. Although the term "memory chip" commonly refers to a computer's random access memory (RAM), this product area includes many different types of electronic data storage. Computer memory stores data electronically in cells. Without memory chips, a computer could not read programs or retain data.
Memory Chips: Learn more
| Product Name | Notes |
|---|---|
| Low-power, high-performance 1,048,576-bit OTP EPROM organized as 128K by 8 bits. It requires only one 5-V power supply in normal read mode operation. Any byte can be accessed in less... | |
| The Microchip AT24MAC602 2Kb Serial EEPROM device is an application-specific product that contains a unique IEEE-provded 64-bit pre-programmed MAC/EUI address to enable a connected device to connect to the Internet... | |
| The Microchip AT25010B is a 1 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 128 x... | |
| The Microchip AT25020B is a 2 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 256 x... | |
| The Microchip AT25040B is a 4 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 512 x... | |
| The Microchip AT25080B is a 8Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 1024 x 8-bit... | |
| The Microchip AT25128B is a 128 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 16,384 x... | |
| The Microchip AT25160B is a 16 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 2048 x... | |
| The Microchip AT25256B is a 256 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 32,768 x... | |
| The Microchip AT25320B is a 32 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 4096 x... | |
| The Microchip AT25512 is a 512 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 64K x... | |
| The Microchip AT25640B is a 64 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 8192 x... | |
| The Microchip AT25M01 is a 1 Mb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 128K x... | |
| The Microchip AT25M02 is a 2 Mb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 256K x... | |
| The Microchip AT27BV010 is a high-performance, low-power, Battery-Voltage 1-megabit One Time Programmable EPROM organized as 128-Kbit x 8. Requiring a single power supply in the range of 2.7V to 3.6V; | |
| The Microchip AT27BV1024 is a high-performance, low-power, Battery-Voltage 1-megabit One Time Programmable EPROM organized as 64-Kbit x 16. Requiring a single power supply in the range of 2.7V to 3.6V; | |
| The Microchip AT27BV256 is a high-performance, low-power, Battery-Voltage 256-kbit One Time Programmable EPROM organized as 32-Kbit x 8. Requiring a single power supply in the range of 2.7V to 3.6V; | |
| The Microchip AT27C020 is a low-power, high-performance, 2-megabit One Time Programmable EPROM organized as 256-Kbit x 8. Requiring a single 5V power supply, in normal read mode operation typical power... | |
| The Microchip AT27C040 is a low-power, high-performance, 4-megabit One Time Programmable EPROM organized as 512-Kbit x 8. Requiring a single 5V power supply, in normal read mode operation typical power... |
| << Prev | Next >> |