Microchip Technology, Inc. Memory 11LC010T-I/MS

Description
EEPROM Memory IC 1Kb (128 x 8) Single Wire 100kHz 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) Single Wire 100kHz 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 11LC010T-I/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) Single Wire 100kHz 8-MSOP

EEPROM Memory IC 1Kb (128 x 8) Single Wire 100kHz 8-MSOP

Buy Now Datasheet
IC EEPROM 1KBIT SGL WIRE 8MSOP

IC EEPROM 1KBIT SGL WIRE 8MSOP

Supplier's Site Datasheet
Memory - 11LC010T-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Single Wire 100 kHz 8-MSOP

EEPROM Memory IC 1Kbit Single Wire 100 kHz 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 11LC010T-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
11LC010T-I/MS
Integrated Circuits (ICs) - Memory - Memory 11LC010T-I/MS
IC EEPROM 1KBIT SGL WIRE 8MSOP

IC EEPROM 1KBIT SGL WIRE 8MSOP

Supplier's Site
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip - 98M4973 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip
98M4973
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip 98M4973
EEPROM, 1KBIT, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial UNI/O; Clock Frequency:100kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 1KBIT, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial UNI/O; Clock Frequency:100kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 11LC010T-I/MS-ND 11LC010T-I/MS 11LC010T-I/MS 11LC010T-I/MS 98M4973
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) MSOP
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details